EN
  • EN
  • DE

3SMC51CA

Part No 3SMC51CA
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038488-3SMC51CA
Categories OEM Parts(0-9)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3SMC51CA CAD Model

Description

The 3SMC51CA is a surface mount transient voltage suppressor (TVS) diode manufactured by Central Semiconductor Corp. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events.

Applications

  • Protection of I/O interfaces
  • Voltage surge protection in consumer electronics
  • Industrial control systems
  • Telecom equipment
  • Medical devices

Features

  • Surface mount SMC package
  • Uni-directional and bi-directional configurations available
  • Fast response time
  • High surge capability
  • Low clamping voltage
  • RoHS compliant

Benefits

  • Provides robust protection against voltage transients, preventing damage to sensitive circuits.
  • Fast response time ensures quick clamping of transient voltages, minimizing the risk of overvoltage damage.
  • High surge capability allows the device to withstand large transient currents without failure.
  • Low clamping voltage limits the maximum voltage seen by protected components, enhancing protection effectiveness.
  • Surface mount package simplifies board assembly and reduces board space requirements.

Additional Details

The 3SMC51CA is available in both unidirectional and bidirectional configurations. The bidirectional version provides symmetrical protection for AC signals, while the unidirectional version is suitable for DC circuits. The device's SMC (Surface Mount Code) package allows for efficient heat dissipation. The '51' in the part number indicates a standoff voltage of approximately 51 volts, and 'CA' typically denotes a bidirectional TVS diode.

Technical Specifications (Typical):

  • Standoff Voltage (VRWM): 51V
  • Breakdown Voltage (VBR): Refer to datasheet for min/max values
  • Clamping Voltage (VC): Refer to datasheet for value at specified peak pulse current
  • Peak Pulse Power (PPP): 1500W (for a 10/1000µs pulse)
  • Operating Temperature: -55°C to +150°C

You May Also Be Interested in

Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bi technologies
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
TE Connectivity
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess