EN
  • EN
  • DE

UC3874DW-2G4

Part No UC3874DW-2G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Efficiency, Synchronous, Step-down (Buck) Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276032-UC3874DW-2G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3874DW-2G4 CAD Model

Description

The UC3874DW-2G4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced chip is part of the UC3874 family and is specifically engineered to provide efficient and reliable control for power management applications.

Key Features

  • Phase Shifted Full Bridge Controller: The UC3874DW-2G4 is designed to control a phase-shifted full bridge converter, providing precise power delivery and enhanced efficiency for high-density power supplies.
  • Programmable Switching Frequency: Users can program the switching frequency of the device to optimize the power supply performance for various applications, allowing for a flexible design approach.
  • High-Efficiency Operation: With features like zero voltage switching (ZVS), the device minimizes switching losses and operates at high efficiency, which is crucial for energy-sensitive systems.
  • Integrated Fault Protection: The chip includes comprehensive fault protection features such as over-current, over-voltage, under-voltage, and over-temperature protection, ensuring reliable operation under adverse conditions.
  • Multi-Function Pin Configuration: The UC3874DW-2G4 offers a multi-function pin layout that simplifies the circuit design and allows for a compact PCB footprint.

Applications

The UC3874DW-2G4 is suitable for a variety of applications where efficient power conversion is required. It is commonly used in:

  • Telecommunications equipment
  • Industrial power systems
  • Data center power supplies
  • High-density DC-DC converters

Technical Specifications

The UC3874DW-2G4 comes in a 24-Pin SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes. Its operating temperature range is from -40°C to +85°C, allowing it to function reliably in a broad range of environmental conditions. The device also supports an input voltage range suitable for various industrial and commercial power systems.

With Texas Instruments' reputation for high-quality and durable components, the UC3874DW-2G4 stands out as a robust choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess