EN
  • EN
  • DE

UC3901Q

Part No UC3901Q
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Isolated Feedback Generator | IC ISOLATED FB GENERATOR 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Feedback Generator
Supply Current 5mA
Supply Voltage (V) 4.5V ~ 40V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number UC3901
Manufacturer Pack Quantity 46
MSL Level 2 (1 Year)
Win Source Part Number 1276040-UC3901Q
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3901Q CAD Model

Description

Texas Instruments UC3901Q Load Share Controller

The Texas Instruments UC3901Q is a high-performance integrated circuit designed for load share control in redundant power supply systems. This advanced controller ensures that multiple power supplies share the load current evenly, enhancing the reliability and efficiency of the system. The UC3901Q is especially suitable for mission-critical applications where continuous operation is essential, such as in server farms, telecommunications equipment, and industrial systems.

Key Features:

  • Precision Current Sharing: The UC3901Q uses a current share bus to proportionally distribute the load among the power supplies, ensuring accurate current balancing.
  • Wide Operating Voltage Range: This controller operates over a broad voltage range, accommodating various types of power systems and ensuring compatibility with different power supply designs.
  • High Reliability: With built-in fault detection and management features, the UC3901Q can quickly respond to overcurrent conditions, enhancing the overall reliability of the power supply system.
  • Low Power Consumption: The device is designed for low quiescent current, reducing the power overhead and improving the efficiency of the system.
  • Flexible Configuration: It supports both isolated and non-isolated power supplies, offering design flexibility for a wide range of applications.
  • Industry Standard Package: The UC3901Q is available in a standard package that is compatible with common PCB design and manufacturing processes.

Applications:

The UC3901Q is ideal for use in a variety of applications where load sharing is critical for system stability and longevity. Its robust design and flexible features make it an excellent choice for:

  • Data centers and server farms
  • Telecommunications equipment
  • Industrial power systems
  • Redundant power supply systems in critical infrastructure

With its focus on precision, reliability, and efficiency, the Texas Instruments UC3901Q Load Share Controller is a vital component for any power management solution that demands the highest standards of performance.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess