EN
  • EN
  • DE

UC5601DWP

Part No UC5601DWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC 5V SCSI TERMINATOR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI
Number of Terminations 18
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 110996-UC5601DWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC5601DWP CAD Model

Description

The UC5601DWP from Texas Instruments is a robust and high-performance integrated circuit designed to cater to a wide range of power management applications. This advanced chip is part of the UC series, well-known for its reliability and efficiency in controlling and monitoring power functions within electronic systems.

Key Features:

  • High Precision: The UC5601DWP offers precise voltage control, ensuring stable operation for sensitive electronic components.
  • Programmable Flexibility: Users can configure the device for various applications thanks to its programmable features, making it highly versatile for different design needs.
  • Dual-Channel Output: It provides dual-channel outputs, which can be used to manage different power domains independently.
  • Thermal Protection: The chip includes thermal shutdown mechanisms that protect against overheating, enhancing the longevity and safety of the application.

Applications:

The UC5601DWP is ideal for use in a multitude of applications, including but not limited to:

  • Switching power supplies
  • DC to DC converters
  • Motor control systems
  • LED lighting systems

Technical Specifications:

Parameter Value Package / Case SOIC-16 Operating Temperature -40°C to +85°C Input Voltage Up to 60V

Quality and Support:

Texas Instruments is committed to delivering high-quality products. The UC5601DWP is no exception and is backed by TI's extensive support network and comprehensive technical documentation. Customers can access a wealth of resources, including datasheets, design guides, and application notes, to facilitate seamless integration into their projects.

Ordering Information:

The UC5601DWP is available for order in tape and reel packaging, facilitating easy assembly during the manufacturing process. For pricing, availability, and additional information, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.2798
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7706 $54.3942
16+ $6.3759 $102.0144
25+ $6.1767 $154.4175
34+ $5.9774 $203.2316
44+ $5.7782 $254.2408
58+ $5.1804 $300.4632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess