EN
  • EN
  • DE
  • IT

LX5250CDB

Part No LX5250CDB
Manufacturer Microsemi Corporation
Catalog Interface - Signal Terminators
Description IC TERM SCSI 9LINE MODE 36QSOP  /  SCSI, LVD, SE Terminator 9 Terminations 36-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Terminators
Mfr Microsemi Corporation
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type SCSI, LVD, SE
Number of Terminations 9
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 36-QSOP
Supplier Device Package 36-QSOP
Base Product Number LX5250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LX5250CDBCT,LX5250CDBRTR-ND,LX5250CDBCT-NDR,LX5250CDBRCT,150-LX5250CDBCT,LX5250CDBTR-ND,LX5250CDBTR,LX5250CDBRCT-ND,LX5250CDBC,150-LX5250CDBTR,LX5250CDBRTR,LX5250CDBTR-NDR,LX5250CDBCT-ND
Standard Package 1,000
Win Source Part Number 1134550-LX5250CDB
Ultra Librarian 3D Model Ultra Librarian LX5250CDB CAD Model

Description

The Microsemi Corporation product is a SCSI, LVD, SE interface signal terminator. It is manufactured by Microsemi Corporation and has a base product number of LX5250 and the product status is obsolete.

  • Package: Tape & Reel (TR), Cut Tape (CT)
  • Standard Package: 1,000
  • Number of Terminations: 9
  • Voltage Supply: 4.75V ~ 5.25V
  • Mounting Type: SMD (SMT)
  • Package/Case: 36-QSOP
  • ECCN: EAR99
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Lowest to $4.8322
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Need more? Email Us
Texas Instruments
IC 5V SCSI TERMINATOR 16-SOIC
Need more? Email Us
Texas Instruments
IC SCSI SOURCE/SINK REG 8-SOIC
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 110OHM
Need more? Email Us
ON Semiconductor
IC USB TERMINATOR 1CHAN SC70-6
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 28-TSSOP / SCSI, LVD Terminator 9 Terminations 28-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess