EN
  • EN
  • DE

PACUSB-D1Y5R

Part No PACUSB-D1Y5R
Manufacturer ON Semiconductor
Catalog Interface - Signal Terminators
Description SWITCHING REGULATOR 1.5A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type USB
Number of Terminations 1
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1086277-PACUSB-D1Y5R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACUSB-D1Y5R CAD Model

Description

The PACUSB-D1Y5R is a cutting-edge USB interface protection device from ON Semiconductor, designed to safeguard USB 1.1, 2.0, and 3.0 ports against electrostatic discharge (ESD) and other transient voltage events. This component is an essential addition to any design where USB connectivity is integral, ensuring the longevity and reliability of both the USB ports and the connected devices.

Key Features

  • ESD Protection: The PACUSB-D1Y5R offers robust ESD protection, meeting IEC61000-4-2 Level 4 standards. It can withstand ESD events up to ±15kV (air discharge) and ±8kV (contact discharge), providing peace of mind for end-users and manufacturers alike.
  • Low Capacitance: With low line capacitance, this device ensures high-speed data integrity for USB 1.1, 2.0, and 3.0 interfaces. It minimizes signal attenuation, making it ideal for applications requiring high data throughput.
  • Small Package Size: The compact SOT-23-6 package allows for space-saving PCB design, making the PACUSB-D1Y5R suitable for portable and space-constrained applications.
  • High Reliability: ON Semiconductor's commitment to quality means the PACUSB-D1Y5R is manufactured to offer high reliability and performance consistency, reducing the risk of device failure and warranty claims.

Applications

The PACUSB-D1Y5R is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Consumer Electronics: Smartphones, tablets, and laptops
  • Communication Devices: USB hubs, modems, and VoIP phones
  • Computer Peripherals: Printers, external hard drives, and keyboards
  • Industrial Equipment: USB interface protection for machinery and control units

Conclusion

With its robust protection features, low capacitance, and compact footprint, the PACUSB-D1Y5R from ON Semiconductor is an ideal solution for protecting USB interfaces in a wide range of electronic devices. By choosing this product, designers can enhance the durability and performance of their USB ports, ensuring they stand up to the rigors of everyday use.

You May Also Be Interested in

Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $11.7614

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2298 $58.5990
615+ $0.1887 $116.0505
950+ $0.1827 $173.5650
1,310+ $0.1769 $231.7390
1,690+ $0.1709 $288.8210
2,265+ $0.1533 $347.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess