EN
  • EN
  • DE

MAX934CSE+T

Part No MAX934CSE+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP QUAD W/REF 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 022285-MAX934CSE+T
Ultra Librarian 3D Model Ultra Librarian MAX934CSE+T CAD Model

Description

Maxim Integrated's MAX934CSE+T Quad Voltage Comparator

The MAX934CSE+T from Maxim Integrated is a high-performance quad voltage comparator designed to offer precise voltage monitoring in a variety of electronic applications. This integrated circuit is ideal for use in systems where multiple voltage thresholds need to be monitored simultaneously, such as power supply monitoring, window comparators, and level detection circuits.

With its low power consumption and wide supply voltage range, the MAX934CSE+T is suitable for battery-operated devices as well as industrial equipment. The device operates from a single +2.5V to +11V supply or from dual ±1.25V to ±5.5V supplies, providing designers with flexibility in various circuit configurations.

The MAX934CSE+T features four independent voltage comparators in a single 16-pin narrow SO package, making it a space-saving solution for compact PCB layouts. Each comparator has a separate input and output, allowing for individual configuration according to specific application requirements. The outputs of the MAX934CSE+T are push-pull, which eliminates the need for external pull-up resistors and simplifies design.

The device boasts a fast response time, ensuring quick transitions and accurate voltage level detection. This is crucial for applications that require high-speed operation and precise control. Additionally, the MAX934CSE+T offers a low input bias current and a low input offset voltage, which contribute to its high accuracy and reliability.

For enhanced versatility, the MAX934CSE+T includes an internal hysteresis feature that helps to prevent output oscillations and ensures stable operation even in the presence of noisy signals. This makes it particularly useful in environments with electrical interference or fluctuating signal conditions.

In summary, the MAX934CSE+T from Maxim Integrated is a versatile and reliable solution for voltage comparison applications. Its combination of low power consumption, wide voltage range, compact form factor, and high accuracy make it a valuable component for designers looking to create efficient and dependable electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
Micrel
Lowest to $0.2645
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4103 $61.2309
6+ $16.7469 $100.4814
10+ $16.2236 $162.2360
13+ $15.7002 $204.1026
17+ $15.1769 $258.0073
23+ $13.6069 $312.9587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess