EN
  • EN
  • DE

UCC25630-2DDBT

Part No UCC25630-2DDBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HALF BRIDGE CONT WITH HV DRIVER / Half-Bridge Regulator Positive, Isolation Capable Output DC-DC Controller IC 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Output Configuration Positive, Isolation Capable
Topology Half-Bridge
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 13V ~ 26V
Frequency - Switching 35kHz ~ 1MHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Hybrid Hysteretic Control (HHC)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 14-SOIC
Base Product Number UCC25630
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47577,UCC25630-2DDBT-ND
Standard Package 250
Win Source Part Number 1317804-UCC25630-2DDBT
Ultra Librarian 3D Model Ultra Librarian UCC25630-2DDBT CAD Model

Description

The UCC25630-2DDBT is an advanced resonant mode LLC controller designed by Texas Instruments to provide efficient and reliable solutions for switched-mode power supplies. With its cutting-edge features, this controller is particularly well-suited for applications requiring high efficiency, such as server power supplies, telecom power systems, and industrial power converters.

Key Features:

  • Hybrid Hysteretic Control: This innovative control method combines the benefits of both fixed-frequency and variable-frequency operation to optimize efficiency across a wide range of load conditions.
  • Wide Voltage Range: The UCC25630-2DDBT supports a broad input voltage range, making it versatile for various applications and ensuring compatibility with different power sources.
  • Integrated Gate Drivers: The device includes high-voltage half-bridge gate drivers with robust drive capability, reducing the need for external components and simplifying the design process.
  • Programmable Dead-Time: Users can adjust dead-time to optimize power stage efficiency and minimize losses, which is crucial for achieving high performance in power conversion.
  • Burst Mode Operation: This feature enables the controller to operate in a low-power mode during light loads, significantly reducing standby power consumption.
  • Protection Features: The UCC25630-2DDBT is equipped with a comprehensive suite of protection features, including overcurrent, overvoltage, and thermal shutdown, to ensure safe and reliable operation under adverse conditions.

Applications:

  • Server and Telecom Power Supplies
  • Industrial Power Converters
  • High-Density Power Adapters
  • LED Lighting

The UCC25630-2DDBT resonant controller is available in a DDBT package, which is optimized for thermal performance and space-saving on the PCB. Texas Instruments provides extensive technical support, including datasheets, reference designs, and application notes, to assist designers in integrating this controller into their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2956 $52.7296
37+ $2.7041 $100.0517
58+ $2.6196 $151.9368
79+ $2.5351 $200.2729
103+ $2.4506 $252.4118
137+ $2.1971 $301.0027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,994 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess