EN
  • EN
  • DE

MAX843ISA+T

Part No MAX843ISA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG GAASFET BIAS -2V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Charge Pump, Cellular Telephone Transmitter
Voltage - Input 2.5 V to 10 V
Number of Outputs 1
Output Voltage -2V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 124598-MAX843ISA+T
Ultra Librarian 3D Model Ultra Librarian MAX843ISA+T CAD Model

Description

Product Overview: MAX843ISA+T from Maxim Integrated

The MAX843ISA+T is a highly versatile, integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular device is tailored to meet the demands of power management applications, offering a compact, efficient solution for voltage regulation and monitoring.

Key Features

  • Adjustable Output: The MAX843ISA+T provides an adjustable output voltage, allowing designers to tailor the output to meet the specific needs of their application.
  • Low-Dropout Voltage: The low-dropout (LDO) feature ensures consistent performance even when the input voltage is very close to the output voltage, enhancing the efficiency of the system and prolonging battery life in portable devices.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device and the overall system from damage due to excessive heat, enhancing reliability and longevity.
  • Low Quiescent Current: The device exhibits low quiescent current, which is beneficial for battery-powered applications where power conservation is crucial.
  • Surface-Mount Package: The MAX843ISA+T comes in a compact, surface-mount package, making it ideal for space-constrained applications and facilitating ease of integration into a wide range of electronic systems.

Applications

  • Battery-Powered Devices
  • Portable Electronics
  • Power Supply Modules
  • Consumer Electronics
  • Telecommunications Equipment

The MAX843ISA+T stands out for its adaptability and efficiency, making it a go-to choice for engineers and designers looking to optimize power management in their electronic designs. With its advanced features and robust performance, this Maxim Integrated product is an essential component for a wide array of applications where reliable voltage regulation is paramount.

Maxim Integrated's commitment to quality and innovation is reflected in the MAX843ISA+T, ensuring that it not only meets but exceeds the stringent requirements of modern electronic devices. Whether it's for industrial control systems, portable medical equipment, or consumer electronics, the MAX843ISA+T is engineered to deliver top-notch performance and durability.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess