EN
  • EN
  • DE

UCC25701PWTRG4

Part No UCC25701PWTRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 13V
Supply Voltage - Operating 9 V to 15 V
Duty Cycle 99%
Frequency - Switching 700kHz
Fault Protection Current Limiting
Control Features Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 14-TSSOP
Win Source Part Number 213665-UCC25701PWTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC25701PWTRG4 CAD Model

Description

Product Overview: UCC25701PWTRG4 from Texas Instruments

The UCC25701PWTRG4 is a state-of-the-art PWM controller integrated circuit designed and manufactured by Texas Instruments. This high-performance component is engineered to facilitate efficient power management and precise control in a variety of electronic applications, particularly those that require a compact and reliable solution for switching power supplies.

Key Features

  • Advanced BiCMOS Technology: The UCC25701PWTRG4 leverages Texas Instruments' cutting-edge BiCMOS technology, which combines the benefits of bipolar and CMOS transistors to offer high-speed operation, robust noise immunity, and low power consumption.
  • Programmable Switching Frequency: With a wide programmable frequency range, this device allows designers to tailor the switching frequency to specific application requirements, optimizing performance and efficiency.
  • High Current Drive Capability: The UCC25701PWTRG4 is capable of delivering high current outputs, making it suitable for driving large power MOSFETs and IGBTs directly, thus simplifying circuit design and reducing component count.
  • Soft-Start Function: The integrated soft-start function minimizes inrush current during startup, protecting the system from potential damage and ensuring a smooth power ramp-up.
  • Voltage Feedforward: Voltage feedforward improves the response to input voltage variations, enhancing the overall power supply regulation and stability.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the system against excessive currents that could lead to component damage or failure.

Applications

The UCC25701PWTRG4 is versatile and can be used in a wide array of applications, including:

  • AC-DC power supplies
  • Isolated and non-isolated DC-DC converters
  • Telecommunication equipment
  • Industrial systems
  • Consumer electronics

Package and Availability

The device is available in a space-saving 14-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for applications where board space is at a premium. Its package design ensures ease of integration into various circuit designs and systems. The UCC25701PWTRG4 is part of Texas Instruments' commitment to providing innovative, reliable, and high-quality components for the electronics industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess