EN
  • EN
  • DE

UCC25705DGKTR

Part No UCC25705DGKTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH - SPEED VOLTAGE MODE PULSE MODE WIDTH MODULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 8.2 V ~ 15 V
Frequency - Switching 1MHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1276096-UCC25705DGKTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC25705
Introduction Date January 14, 2005
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC25705DGKTR CAD Model

Description

Product Overview: UCC25705DGKTR by Texas Instruments

The UCC25705DGKTR is a state-of-the-art, high-speed, low-power, dual non-inverting driver manufactured by Texas Instruments. This component is designed to provide reliable and efficient performance for a wide range of power management applications. Its versatility and robustness make it an ideal choice for designers looking to enhance the switching capabilities of their power circuits.

Key Features

  • High-Speed Operation: The UCC25705DGKTR is capable of delivering fast switching speeds, which is critical for reducing transition losses in power converters and improving overall efficiency.
  • Dual Non-Inverting Outputs: It features two non-inverting outputs that can drive MOSFETs or IGBTs directly, making it suitable for synchronous rectification and other high-performance power conversion topologies.
  • Low Power Consumption: Designed with energy efficiency in mind, this driver consumes minimal quiescent current, thereby reducing the power dissipation and improving the power efficiency of the end application.
  • Robust Protection Features: The device includes under-voltage lockout (UVLO) for both VCC and VBS supplies, ensuring that the device operates safely by preventing it from functioning at inadequate supply levels.
  • Wide Operating Temperature Range: The UCC25705DGKTR is built to perform reliably in a broad temperature range, making it suitable for industrial and automotive applications that demand high resilience to temperature variations.

Applications

The UCC25705DGKTR is a versatile driver that can be used in various applications, including but not limited to:

  • DC to DC converters
  • AC to DC power supplies
  • Motor controllers
  • Class-D amplifiers
  • LED lighting systems

Package and Quality

This device is offered in an 8-pin MSOP PowerPAD package, which is designed to enhance thermal performance and reduce the footprint on the printed circuit board. Texas Instruments' commitment to quality ensures that the UCC25705DGKTR meets the industry's highest standards for performance and reliability.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0781 $51.9525
59+ $1.7052 $100.6068
91+ $1.6519 $150.3229
126+ $1.5986 $201.4236
162+ $1.5453 $250.3386
217+ $1.3854 $300.6318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess