EN
  • EN
  • DE

UCC25705DTR

Part No UCC25705DTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH - SPEED VOLTAGE MODE PULSE MODE WIDTH MODULATOR | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 8.2V ~ 15V
Switching Frequency 1MHz
Duty Cycle (Maximum) 93%
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC25705
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1276097-UCC25705DTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC25705DTR CAD Model

Description

Introducing the UCC25705DTR Step-Down Controller from Texas Instruments

The UCC25705DTR is a versatile and efficient step-down controller designed by Texas Instruments, tailored for high-performance power conversion applications. This advanced controller is part of the UCC25705 series and comes in a compact surface-mount package, specifically the SOP-14 (Small Outline Package with 14 pins), which is ideal for space-constrained designs.

One of the standout features of the UCC25705DTR is its ability to operate over a wide input voltage range, making it suitable for a variety of industrial and commercial power systems. It is engineered to deliver precise voltage regulation, ensuring stable and reliable operation for connected devices. The controller's innovative design allows for high-frequency operation, which results in smaller external components, reduced system size, and improved power density.

The UCC25705DTR employs advanced control techniques, including peak current mode control, which provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation. This control method enhances the overall system response to load transients and input voltage variations, ensuring stable performance under varying conditions.

With its integrated under-voltage lockout (UVLO) feature, the UCC25705DTR ensures that the power system operates only when the input voltage is within the specified range, thereby protecting the circuitry from potential damage caused by low-voltage conditions. Additionally, the device includes features such as programmable soft start, which allows for controlled ramp-up of output voltage, minimizing inrush current and reducing stress on the power supply during startup.

For designers looking for a robust and flexible solution for their power supply needs, the UCC25705DTR from Texas Instruments is an excellent choice. It is not only designed to meet the rigorous demands of modern electronic systems but also ensures energy-efficient operation, which can lead to cost savings and a reduced environmental footprint.

Whether you're designing power supplies for networking equipment, servers, telecommunications, or other sophisticated electronic systems, the UCC25705DTR provides a reliable foundation for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4124 $51.1860
36+ $2.7999 $100.7964
56+ $2.7124 $151.8944
77+ $2.6249 $202.1173
99+ $2.5374 $251.2026
132+ $2.2749 $300.2868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess