EN
  • EN
  • DE

UCC25705DTRG4

Part No UCC25705DTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.2 V to 15 V
Frequency - Switching 1MHz
Duty Cycle (Max) 93%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 213668-UCC25705DTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC25705DTRG4 CAD Model

Description

The UCC25705DTRG4 is a versatile, high-performance Phase Shifted Full Bridge Controller designed by Texas Instruments, a leader in the semiconductor industry. This advanced integrated circuit is specifically engineered to deliver efficient and reliable control for power conversion applications. The UCC25705DTRG4 is particularly well-suited for high-density power supplies where efficiency and reliability are paramount.

Key Features

  • Programmable Switching Frequency: The device allows for a wide range of switching frequencies, enabling designers to optimize their power supply for performance, efficiency, or size.
  • Advanced Control Methodology: Utilizes phase-shifted control, which is ideal for zero-voltage switching (ZVS) topologies, reducing switching losses and improving overall efficiency.
  • High Drive Capability: The UCC25705DTRG4 can drive large gate-charge MOSFETs, making it suitable for high-power applications.
  • Integrated Fault Protection: Features include under-voltage lockout, over-current protection, and thermal shutdown, enhancing the safety and reliability of the end application.
  • Soft Start Function: Minimizes inrush current during startup, preventing potential damage to the power supply and the load.

Applications

The UCC25705DTRG4 is designed for a variety of applications, including but not limited to:

  • Telecommunication power supplies
  • Server and data center power supplies
  • Industrial power systems
  • Uninterruptible power supplies (UPS)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UCC25705DTRG4 is no exception. It is available in a TSSOP (Thin Shrink Small Outline Package) form factor, providing a compact solution that is easy to integrate into a wide range of designs. The device also meets stringent industry standards, ensuring long-term performance even in the most demanding environments.

Design Support

Designers can take advantage of a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. This support helps to accelerate the design process and ensure the successful implementation of the UCC25705DTRG4 in any power management system.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess