EN
  • EN
  • DE

4379826IRAD3

Part No 4379826IRAD3
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 162099-4379826IRAD3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4379826IRAD3 CAD Model

Description

4379826IRAD3 Component

The 4379826IRAD3 is a premier electronic component engineered for performance and endurance. Designed for versatile applications, it is an essential component for various innovation-driven industries.

  • Defense and Aerospace: Ideal for high-reliability applications under extreme conditions.
  • Data Centers: Supports high-speed data processing and storage solutions.
  • Advanced Computing: Facilitates the development of next-generation computer systems.

Features and Benefits

  • Robust Engineering: Built to last, offering resilience and dependable performance.
  • Exceptional Performance: Boosts processing speed and operational efficiency.
  • Versatility: Suitable for diverse applications across different sectors.

Adopt the 4379826IRAD3 for an unbeatable blend of technology and reliability, ensuring top-tier performance across all your projects.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
EPCOS (TDK)
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess