EN
  • EN
  • DE

UCC25706D

Part No UCC25706D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK ISO 8SOIC / Voltage Mode PWM Controller 20mA 1100kHz 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 12V
Supply Voltage 8 V ~ 15 V
Duty Cycle 93%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 798681-UCC25706D
Popularity Medium
Supply and Demand Status Limited
Family Name UCC25706
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC25706D CAD Model

Description

The UCC25706D from Texas Instruments is a versatile Pulse Width Modulation (PWM) controller designed for high-performance power conversion applications. This advanced controller integrates a range of features that facilitate efficient power management and precise control in switch-mode power supplies.

Key Features

  • Advanced BiCMOS Technology: The UCC25706D is fabricated using Texas Instruments' cutting-edge BiCMOS process, which provides a perfect balance between the high-speed operation of bipolar transistors and the power efficiency of CMOS technology.
  • High Drive Capability: With its robust output drive capability, the UCC25706D can directly drive power MOSFETs, making it suitable for a wide range of power applications.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency up to 2MHz, enabling flexible design choices for various applications.
  • Voltage Feedforward Compensation: This feature ensures stable operation over a wide range of input voltages, enhancing the power supply's performance under varying conditions.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the controller operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.

Applications

The UCC25706D is ideal for use in a variety of applications, including:

  • DC/DC Converters
  • Offline Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems
  • AC/DC Adapters

Product Specifications

Enclosed in an 8-pin SOIC package, the UCC25706D PWM controller operates over an extended temperature range, making it suitable for industrial environments. With its precision voltage reference and error amplifier, the controller enables accurate output voltage regulation, which is critical for sensitive electronic devices.

For designers and engineers looking for a reliable and high-performance PWM controller, the UCC25706D from Texas Instruments offers an excellent solution that combines functionality, efficiency, and ease of use in a compact form factor.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5322 $55.3220
23+ $4.5393 $104.4039
35+ $4.3974 $153.9090
47+ $4.2556 $200.0132
61+ $4.1137 $250.9357
82+ $3.6882 $302.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess