EN
  • EN
  • DE

UCC27200ADRMR

Part No UCC27200ADRMR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8VSON / 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 17V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time (Typ) 8ns, 7ns
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (4x4)
Part Number Series UCC27200A
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814352-UCC27200ADRMR
Ultra Librarian 3D Model Ultra Librarian UCC27200ADRMR CAD Model

Description

Overview of Texas Instruments UCC27200ADRMR

The Texas Instruments UCC27200ADRMR is a highly advanced, high-side and low-side driver designed to drive N-Channel MOSFETs or IGBTs in a synchronous buck, synchronous boost, or a full-bridge power topology. It is a part of the UCC272xx family of drivers that offer a range of features designed to provide efficient, robust, and reliable performance in a variety of power management applications.

Key Features

  • High-Voltage Capability: The UCC27200ADRMR is capable of handling up to 120V, making it suitable for high-voltage applications.
  • High Current Drive: It can provide high peak current drive capability with 3A source and 4A sink currents, ensuring strong gate charge and discharge for fast switching performance.
  • Independent Inputs: Separate high-side and low-side inputs provide flexibility and allow for independent control of the MOSFET gates.
  • Bootstrap Operation: The device supports bootstrap operation suitable for high-side drive applications.
  • Integrated Dead-Time: Built-in cross-conduction prevention logic ensures that both the high-side and low-side MOSFETs are not on simultaneously, preventing shoot-through.
  • Robust Design: It features under-voltage lockout (UVLO) for both VCC and VBS supplies, protecting the device and the power stage during undervoltage conditions.

Applications

The UCC27200ADRMR is suitable for a wide range of applications, including:

  • DC to DC converters
  • Synchronous buck converters
  • Synchronous boost converters
  • Full-bridge converters
  • Half-bridge converters
  • Active clamp forward converters

Package and Reliability

Enclosed in a compact 8-Pin PowerPAD™ MSOP package, the UCC27200ADRMR is designed for minimal footprint and excellent thermal performance. It is also characterized for operation from -40°C to 140°C, providing reliable performance across a wide temperature range. Texas Instruments' commitment to quality ensures that the UCC27200ADRMR meets stringent industry standards for reliability and longevity.

Conclusion

With its robust design, high-voltage and current capabilities, and flexible input options, the Texas Instruments UCC27200ADRMR is an excellent choice for designers looking to optimize their power management systems for efficiency and performance.

You May Also Be Interested in

Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4867 $52.2207
50+ $2.0404 $102.0200
76+ $1.9766 $150.2216
105+ $1.9129 $200.8545
136+ $1.8491 $251.4776
181+ $1.6578 $300.0618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess