EN
  • EN
  • DE

UCC27200ADRMT

Part No UCC27200ADRMT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HIGH/LOW SIDE 3A 8VSON / Driver 3A 2-OUT High and Low Side Full Brdg/Half Brdg Non-Inv 8-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 17 V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 3A, 3A
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time (Typ) 8ns, 7ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-VSON (4x4)
Win Source Part Number 798685-UCC27200ADRMT
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27200A
Introduction Date August 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC27200ADRMT CAD Model

Description

The UCC27200ADRMT from Texas Instruments is a robust high-side and low-side driver designed for high-power, high-efficiency applications. This driver IC is specifically engineered to drive N-channel power MOSFETs and IGBTs that operate up to 120V. It is a crucial component for a range of applications, including motor controllers, power supplies, and DC-DC converters, where efficient power management is essential.

Key Features:

  • High-Voltage Capability: The UCC27200ADRMT is capable of handling up to 120V, making it suitable for various high-voltage applications.
  • High Drive Strength: This driver delivers high peak current drive capability of ±3A source and ±4A sink, which is ideal for quickly charging and discharging gate capacitances of power MOSFETs, thus reducing switching times and losses.
  • Independent Inputs: Separate high-side and low-side inputs provide design flexibility and the ability to implement various topologies.
  • Bootstrap Operation: The integrated bootstrap diode simplifies the circuit design by reducing external components required for high-side drive functionality.
  • Cross-Conduction Prevention: Built-in dead-time control helps prevent cross-conduction and shoot-through in the power stage, enhancing system reliability.
  • Wide Temperature Range: The device operates over an extended industrial temperature range from -40°C to +140°C, ensuring performance in harsh environments.

Applications:

With its robust design and high-performance features, the UCC27200ADRMT is well-suited for a variety of applications including:

  • Switch Mode Power Supplies (SMPS)
  • DC to AC Power Inverters
  • DC to DC Converters
  • Motor Drives
  • Class-D Audio Amplifiers
  • Power Factor Correction (PFC) Circuits

Package and Availability:

The UCC27200ADRMT is offered in a compact 8-pin VSON package, optimized for efficient PCB space usage. This driver IC is part of Texas Instruments' extensive portfolio of power management solutions and is available for order through their distribution network.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4098 $51.1470
36+ $2.7978 $100.7208
56+ $2.7104 $151.7824
77+ $2.6230 $201.9710
99+ $2.5355 $251.0145
132+ $2.2732 $300.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess