EN
  • EN
  • DE

UCC27201ADPRR

Part No UCC27201ADPRR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10WSON  /  Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 8V ~ 17V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120 V
Rise / Fall Time (Typ) 8ns, 7ns
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Base Product Number UCC27201
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-45287-6,UCC27201ADPRR-ND,296-45287-2,296-45287-1
Standard Package 3,000
Win Source Part Number 970451-UCC27201ADPRR
Ultra Librarian 3D Model Ultra Librarian UCC27201ADPRR CAD Model

Description

Overview of Texas Instruments UCC27201ADPRR

The UCC27201ADPRR by Texas Instruments is a high-frequency, high-performance power MOSFET driver specifically designed for a wide range of power management applications. This advanced driver IC is capable of delivering robust gate drive with high current capability, which makes it an ideal choice for driving both the high-side and low-side N-channel power MOSFETs in synchronous buck or bridge power topologies.

Key Features

  • High Peak Output Drive Capability: The UCC27201ADPRR can provide up to 4 A of peak source and 4 A of peak sink current, which is essential for quickly charging and discharging the gate capacitance of large power MOSFETs, thus reducing switching losses and improving efficiency.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 10 V to 20 V, making it versatile for various circuit configurations and ensuring compatibility with a broad range of power stages.
  • High-Side and Low-Side Driver: The device integrates both a high-side and a low-side driver, which allows for better control and efficiency in half-bridge and full-bridge applications.
  • Bootstrap Operation: The UCC27201ADPRR supports bootstrap operation for the high-side drive, which enables it to handle high-voltage applications efficiently.
  • Robust Design: It features under-voltage lockout protection for both VCC and VBS supplies, ensuring the device operates reliably under various conditions.
  • Fast Propagation Delays: The device boasts fast propagation delays and matching between channels, which is critical for high-frequency operation and minimizing dead-time.

Applications

The UCC27201ADPRR is suitable for a variety of applications, including:

  • DC to DC Converters
  • Synchronous Buck Converters
  • Motor Control Systems
  • Class-D Audio Amplifiers
  • Active Clamp Forward Converters
  • Full-Bridge and Half-Bridge Converters

Encapsulated in a compact 8-pin SON package, the UCC27201ADPRR is engineered to minimize layout space while providing maximum functionality. Its enhanced features and high-level performance make it an excellent choice for designers looking to improve efficiency and reliability in their power conversion systems.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9749 $51.6737
31+ $3.2615 $101.1065
48+ $3.1596 $151.6608
66+ $3.0577 $201.8082
85+ $2.9557 $251.2345
114+ $2.6500 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,180 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess