EN
  • EN
  • DE

UCC27284QDRQ1

Part No UCC27284QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description AUTOMOTIVE 3-A, 120-V HALF BRIDG  /  Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 16V
Logic Voltage - VIL, VIH 1.3V, 2.4V
Current - Peak Output (Source, Sink) 2.5A, 3.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120 V
Rise / Fall Time (Typ) 12ns, 10ns
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC27284
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC27284QDRQ1TR,296-UCC27284QDRQ1DKR,296-UCC27284QDRQ1CT
Standard Package 2,500
Win Source Part Number 1128392-UCC27284QDRQ1
Ultra Librarian 3D Model Ultra Librarian UCC27284QDRQ1 CAD Model

Description

Product Overview: Texas Instruments UCC27284QDRQ1

The UCC27284QDRQ1 is a robust, high-performance half-bridge gate driver designed by Texas Instruments specifically for automotive applications. This advanced driver IC is engineered to drive N-channel power MOSFETs and IGBTs that operate up to 600V. It is an ideal component for a wide range of applications, including electric vehicle (EV) powertrain systems, on-board chargers, DC-DC converters, and power supplies for automotive environments.

Key Features

  • High-Voltage Capability: With a maximum bootstrap voltage of 600V, this gate driver is suitable for high-side and low-side gate drive applications, ensuring reliable operation even under extreme automotive conditions.
  • High Current Drive: The UCC27284QDRQ1 offers a strong peak source and sink current rating, providing robust gate charge capability to quickly charge and discharge the gates of power transistors, thus improving efficiency and reducing switching losses.
  • 3.3V and 5V Input Logic Compatible: This driver is compatible with both 3.3V and 5V logic levels, giving designers the flexibility to interface with a variety of microcontrollers and signal processing units without the need for additional level shifting.
  • Split Output Configuration: The independent source and sink pins allow for adjustable turn-on and turn-off speeds, helping to optimize switching performance and to minimize electromagnetic interference (EMI).
  • Robust Protection Features: Integrated under-voltage lockout (UVLO) for both high-side and low-side ensures that the driver operates only when the supply voltage is sufficient. Additionally, over-temperature protection safeguards the device in harsh thermal conditions.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

The UCC27284QDRQ1 is versatile and can be used in a variety of automotive applications. It is particularly well-suited for high-frequency and high-efficiency power systems where space is at a premium and reliability is critical. Its robust design ensures performance in the demanding automotive environment, making it an excellent choice for next-generation vehicle power systems.

Package and Availability

This gate driver is available in a compact 14-pin SOIC package, allowing for easy integration into system designs. For availability and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2780 $52.7800
24+ $4.3306 $103.9344
36+ $4.1953 $151.0308
50+ $4.0600 $203.0000
64+ $3.9246 $251.1744
86+ $3.5187 $302.6082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess