EN
  • EN
  • DE
  • IT

UCC2800QDRQ1

Part No UCC2800QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.9 V to 12 V
Frequency - Switching 46kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1115731-UCC2800QDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2800QDRQ1 CAD Model

Description

Product Overview: UCC2800QDRQ1 from Texas Instruments

The UCC2800QDRQ1 is a low-power, high-performance, BiCMOS current-mode PWM controller designed by Texas Instruments, specifically tailored for automotive and industrial applications. This advanced controller is part of TI's reliable and robust product offerings that cater to a wide range of power management solutions.

With its wide operating range, the UCC2800QDRQ1 is capable of handling input voltages from 3V to 40V, making it an excellent choice for systems that experience fluctuations in power supply. Its versatility is further enhanced by a switching frequency that can be programmed up to 1MHz, allowing for compact and efficient power supply designs with smaller external components.

The device offers a range of features that ensure both reliable performance and protection for your power systems. These include under-voltage lockout (UVLO) for both VCC and VIN, which ensures the controller operates only when sufficient voltage is present. Additionally, the UCC2800QDRQ1 includes a totem-pole output stage with high current drive capability for direct drive of the power MOSFET, thereby reducing external component count and system complexity.

The current-mode control offered by this PWM controller provides inherent line feed-forward, cycle-by-cycle current limiting, and simplified loop compensation. These features contribute to stable operation under varying conditions and help to protect the system against overcurrent scenarios. Furthermore, the UCC2800QDRQ1 has an automatic feed-forward compensation feature and a programmable soft-start function that limits inrush current, enhancing system reliability during start-up.

Designed with automotive applications in mind, the UCC2800QDRQ1 meets stringent quality standards, including AEC-Q100 qualification. It comes in a 14-pin SOIC package, ensuring ease of integration into various circuit designs. Whether it's for power converters, battery chargers, or other sophisticated power systems, the UCC2800QDRQ1 from Texas Instruments is a reliable and efficient solution that engineers can trust.

Key Features:

  • 3V to 40V Operation Range
  • Programmable Switching Frequency up to 1MHz
  • Current-Mode Control
  • Under-Voltage Lockout for VCC and VIN
  • Totem-Pole Output with High Current Drive
  • Cycle-by-Cycle Current Limiting
  • Programmable Soft-Start Function
  • AEC-Q100 Qualified for Automotive Applications
  • 14-Pin SOIC Package

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5524 $51.0480
48+ $2.0943 $100.5264
74+ $2.0288 $150.1312
102+ $1.9634 $200.2668
132+ $1.8980 $250.5360
177+ $1.7016 $301.1832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess