EN
  • EN
  • DE

UCC2801DTR

Part No UCC2801DTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC / Current Mode PWM Controller 5V 1000kHz 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.4 V to 12 V
Frequency - Switching 46kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 081870-UCC2801DTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC2801
Introduction Date March 21, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC2801DTR CAD Model

Description

Product Overview: Texas Instruments UCC2801DTR

The UCC2801DTR from Texas Instruments is a versatile and efficient low-power BiCMOS current-mode pulse-width modulation (PWM) controller. This device is specifically designed to cater to a wide array of power supply applications, particularly those requiring a low startup current and high efficiency. The UCC2801DTR is part of TI's UCC28C series, which is renowned for its reliability and performance in controlling switch-mode power supplies.

With a startup current of less than 100µA, the UCC2801DTR is an ideal choice for battery-operated devices, ensuring minimal power consumption during the initial power phase. This feature also makes it suitable for "green" electronics that demand energy efficiency. The operating current is also notably low, at typically 2.5mA, further contributing to the overall energy-saving profile of the device.

The UCC2801DTR operates with a supply voltage range of 4V to 15V, providing flexibility for various design requirements. It includes an automatic feed-forward compensation feature, which enhances performance across different input voltages and output loads. This ensures stable operation and a consistent output, regardless of fluctuations in the input supply or variations in the load.

Safety features are integral to the UCC2801DTR, with built-in overcurrent protection through the current sense comparator. This helps prevent damage to the device and other components in the event of a current overload. Additionally, the controller offers an undervoltage lockout (UVLO) with hysteresis, ensuring the device operates only when the supply voltage is within an acceptable range.

The UCC2801DTR comes in a small-outline transistor (SOT) package, specifically the 8-pin SOIC (D) package, making it compact and easy to integrate into space-constrained applications. Its operating temperature range from -40°C to +85°C guarantees stability across various environmental conditions.

In summary, the Texas Instruments UCC2801DTR PWM controller is a high-performance solution for designers looking to enhance the efficiency and reliability of their power supply circuits, while also prioritizing energy conservation and device protection.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess