EN
  • EN
  • DE

UCC2803DQRQ1

Part No UCC2803DQRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 398256-UCC2803DQRQ1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2803DQRQ1 CAD Model

Description

Product Overview: UCC2803DQRQ1 from Texas Instruments

The UCC2803DQRQ1 by Texas Instruments is a premier low-power BiCMOS current-mode pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This device is particularly engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for power management solutions in vehicles.

At the heart of the UCC2803DQRQ1 lies its ability to operate at a supply current as low as 0.5 mA, which drastically reduces power consumption and enhances efficiency. This feature, combined with a starting current of just 0.2 mA, allows for economical standby power. The controller operates at a fixed frequency that can be programmed up to 1 MHz, offering flexibility for designers to optimize their power supply for size, efficiency, and performance.

The UCC2803DQRQ1 incorporates a variety of features to ensure robust and reliable operation. Its built-in under-voltage lockout (UVLO) with hysteresis ensures that the device remains off unless there is a sufficient supply voltage. This protection is critical in automotive applications where battery voltage can vary widely. The device also includes an error amplifier, a precision reference voltage, and a totem-pole output stage capable of driving a power MOSFET or IGBT directly, which simplifies the design and reduces external component count.

Furthermore, the UCC2803DQRQ1 is designed with current-mode control which provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation. The current-mode architecture also contributes to excellent transient response, making it suitable for applications that demand quick adjustments to varying loads.

Available in a thin-shrink small-outline package (TSSOP), the UCC2803DQRQ1 is not only space-efficient but also offers improved thermal performance. Texas Instruments' commitment to quality ensures that this automotive-grade PWM controller meets the stringent AEC-Q100 standard for reliability and performance.

In summary, the UCC2803DQRQ1 from Texas Instruments represents a blend of efficiency, flexibility, and reliability, tailored to meet the demands of modern automotive power supply designs.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3987 $50.3727
51+ $1.9682 $100.3782
79+ $1.9067 $150.6293
109+ $1.8452 $201.1268
141+ $1.7837 $251.5017
188+ $1.5992 $300.6496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess