EN
  • EN
  • DE

TPS23753PWR

Part No TPS23753PWR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC IEEE 802.3-2005 POE 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 13W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 580μA
Temperature Range - Operating -40°C to 125°C
Case / Package 14-TSSOP
Win Source Part Number 033710-TPS23753PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS23753PWR CAD Model

Description

Overview of Texas Instruments TPS23753PWR

The TPS23753PWR is a versatile integrated circuit designed by Texas Instruments, specifically engineered for Power over Ethernet (PoE) applications. As a combination of a Power over Ethernet Powered Device (PD) interface and a current-mode DC-DC controller, this device is an integral component for systems that require power to be supplied through an Ethernet cable, in compliance with the IEEE 802.3af standard.

Key Features

  • IEEE 802.3af Compliance: The TPS23753PWR meets the stringent requirements of the IEEE 802.3af standard for PoE, ensuring compatibility with a wide range of equipment and systems.
  • Integrated PD Interface and DC-DC Controller: Combining both functions into a single chip simplifies design and reduces the component count, which can lead to cost savings and a smaller PCB footprint.
  • Adjustable Output Voltage: The device allows for the adjustment of output voltage to match the requirements of the powered device, providing design flexibility.
  • Programmable Oscillator Frequency: Designers can set the oscillator frequency according to their specific needs, optimizing the performance of the power supply.
  • Overload and Short-Circuit Protection: These features enhance the safety and reliability of the system, protecting both the power supply and the powered device.
  • Thermal Shutdown: This safety feature prevents the device from operating at excessively high temperatures, thereby safeguarding the system's integrity.
  • Small Footprint: The TPS23753PWR comes in a compact TSSOP-14 package, making it suitable for space-constrained applications.

Applications

The TPS23753PWR is ideal for a variety of applications that require PoE capabilities, including:

  • VoIP Phones
  • Wireless Access Points
  • Security Cameras
  • Network Routers and Switches
  • Industrial Controls

Conclusion

With its robust feature set and adherence to the IEEE 802.3af standard, the Texas Instruments TPS23753PWR is a powerful solution for designers looking to integrate PoE functionality into their products. Its combination of a PD interface and DC-DC controller into a single device not only simplifies the design process but also enhances the overall efficiency and reliability of the system.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Texas Instruments
Lowest to $8.0180
Innovisionsemi
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8438 $51.1884
38+ $2.6639 $101.2282
59+ $2.5739 $151.8601
84+ $2.3939 $201.0876
109+ $2.3039 $251.1251
136+ $2.2139 $301.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,060 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess