EN
  • EN
  • DE

SN74LVC821APW

Part No SN74LVC821APW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 10-BIT BUS-INTERFACE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 10BIT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 7.3ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 10μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Family Part Number 74LVC821
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1255757-SN74LVC821APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC821APW CAD Model

Description

The SN74LVC821APW is a high-performance, 10-bit D-type flip-flop integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. This device is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Logic Type: 10-bit D-type flip-flop with clear.
  • Operating Voltage: 2.7V to 3.6V, making it ideal for low-voltage applications.
  • Output Capability: Capable of driving up to 24mA, providing robust output drive performance.
  • Speed: Fast propagation delays and output transition times, suitable for high-speed data processing.
  • Compatibility: Inputs accept voltages up to 5.5V, allowing for interfacing with mixed-voltage systems.
  • Power Consumption: Low power consumption with a typical ICC of only 20µA max.
  • Packaging: Available in TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint.

Applications

The SN74LVC821APW is suitable for a wide range of applications, including:

  • Memory storage and retrieval systems
  • Data communication and processing
  • Industrial control systems
  • Portable electronics
  • Computing applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVC821APW is no exception and is designed to meet strict industry standards for performance and reliability. The device has been rigorously tested to ensure it meets the quality expectations that customers have come to expect from Texas Instruments.

Technical Specifications

Parameter Value
Logic Type 10-bit D-type flip-flop
Operating Voltage 2.7V to 3.6V
Output Capability 24mA
Package Type TSSOP-24
Temperature Range -40°C to +85°C

For detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the SN74LVC821APW.

You May Also Be Interested in

Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3129 $52.5160
95+ $1.0773 $102.3435
145+ $1.0436 $151.3220
200+ $1.0100 $202.0000
260+ $0.9763 $253.8380
345+ $0.8753 $301.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess