The UCC2803PWTRG4 is a high-performance, low-power, BiCMOS current-mode pulse-width modulation (PWM) controller designed by Texas Instruments. This advanced integrated circuit (IC) is engineered to provide reliable and efficient power management solutions for a wide range of applications, including power supplies, DC-DC converters, and battery chargers.
Key Features
- Low Startup and Operating Current: The UCC2803PWTRG4 boasts a low startup current of typically 0.5 µA and an operating current of typically 2.5 mA, making it an excellent choice for battery-operated and energy-sensitive applications.
- High-Frequency Operation: With an operational frequency range up to 1 MHz, this device allows for smaller external components, resulting in a compact power supply design.
- Current-Mode Control: The current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
- Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to a tight tolerance, enabling predictable and repeatable frequency performance.
- Automatic Feed Forward Compensation: This feature helps to maintain stable operation under varying input voltage conditions.
- Soft Start: The soft-start function gradually increases the output voltage to prevent an inrush current at startup.
- Low Dropout Operation: The UCC2803PWTRG4 is designed to operate down to a low dropout voltage, ensuring continuous operation even under low input voltage conditions.
Applications
The versatility of the UCC2803PWTRG4 makes it suitable for a diverse array of applications, including:
- Off-line power supplies
- DC-to-DC converters
- Portable power devices
- Communication power supplies
- Industrial power systems
Quality and Reliability
As with all Texas Instruments products, the UCC2803PWTRG4 is manufactured to the highest quality standards, ensuring robust performance and reliability. It is available in a TSSOP-8 package, providing a space-saving footprint for compact system designs. With its comprehensive feature set and proven track record, the UCC2803PWTRG4 is an ideal solution for designers looking to optimize their power management systems.