EN
  • EN
  • DE

MC74LCX373DWR2G

Part No MC74LCX373DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH TRANSP OCT LV 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 107455-MC74LCX373DWR2G
Ultra Librarian 3D Model Ultra Librarian MC74LCX373DWR2G CAD Model

Description

ON Semiconductor MC74LCX373DWR2G Octal Transparent Latch

The MC74LCX373DWR2G is a high-performance, octal transparent D-type latch designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the LCX family, which is fabricated with an advanced CMOS technology to achieve high speed operation while maintaining CMOS low power dissipation.

This particular device features eight latches with three-state outputs for bus organized system applications. The latches appear transparent to data when Latch Enable (LE) is HIGH. When LE is LOW, the data that meets the setup time is latched. Data appears on the bus when the Output Enable (OE) is LOW. When OE is HIGH, the outputs are in a high impedance state, which means they neither load the bus nor drive it, allowing multiple devices to be connected to the bus without contention.

The MC74LCX373DWR2G is characterized for operation from -40°C to +85°C, making it suitable for a wide range of industrial applications. The device is provided in a wide body 20-lead SOIC package, which is a surface-mount package that conserves space on printed circuit boards and facilitates efficient automated assembly processes.

Key features of the MC74LCX373DWR2G include:

  • 5V tolerant inputs and outputs
  • 2.3V to 3.6V VCC specifications provided
  • High impedance glitch free bus loading during entire power up and power down cycle
  • Non-busy outputs directly drive bus lines
  • Power-off high impedance inputs and outputs
  • Supports live insertion and withdrawal (Note: to prevent excess current, a 1K ohm resistor should be placed in series with the bus hold or bus pull-up/down resistors)
  • Latch-up performance exceeds 500mA
  • ESD performance: Human body model >2000V; Machine model >200V

The MC74LCX373DWR2G is ideal for applications that require high-speed data transfer and storage, such as computer servers, networking equipment, and telecommunications systems. Its robust latch-up performance and ESD protection make it a reliable choice for complex electronic systems.

ON Semiconductor's commitment to quality ensures that the MC74LCX373DWR2G provides the performance and durability necessary for the most demanding applications. This octal transparent latch exemplifies the company's dedication to providing advanced solutions for data management and signal integrity.

You May Also Be Interested in

Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5010 $60.1200
285+ $0.4111 $117.1635
440+ $0.3982 $175.2080
600+ $0.3855 $231.3000
780+ $0.3725 $290.5500
1,040+ $0.3340 $347.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess