EN
  • EN
  • DE

UCC2807D-1

Part No UCC2807D-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Programmable Maximum Duty Cycle PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 6.9 V ~ 13.5 V
Frequency - Switching 202kHz
Duty Cycle (Maximum) 78%
Synchronous Rectifier No
Clock Sync No
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276212-UCC2807D-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2807-1
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2807D-1 CAD Model

Description

Product Overview: Texas Instruments UCC2807D-1

The UCC2807D-1 from Texas Instruments is a sophisticated pulse-width modulation (PWM) controller designed for high-performance, low-power applications. This device is part of the UCC2807x family of BiCMOS push-pull, high-speed, low-power, pulse-width modulators. The UCC2807D-1 is optimized for efficient power conversion with minimal heat generation, making it ideal for a wide range of applications including power supplies, DC-DC converters, battery chargers, and LED drivers.

Key Features

  • Wide Input Voltage Range: The UCC2807D-1 operates over a broad input voltage range, accommodating various power sources and enabling versatile applications.
  • Low Startup and Operating Current: With its low startup current of 0.5μA and operating current of 2.5mA, the UCC2807D-1 is designed for power-efficient operation, which is critical for battery-powered and energy-sensitive systems.
  • High-Frequency Operation: The device supports high-frequency operation up to 1MHz, allowing for smaller external components and reduced system size and cost.
  • Advanced Current Mode Control: This feature offers inherent line feed-forward, cycle-by-cycle current limiting, and simplified loop compensation for robust and stable performance.
  • Soft-Start Capability: The UCC2807D-1 integrates soft-start functionality to prevent inrush current during startup, enhancing reliability and lifespan.
  • Trimmed Oscillator Discharge Current: Ensures precise dead-time and maximum duty cycle control, which is essential for optimizing efficiency and performance.

Applications

The versatility of the UCC2807D-1 makes it suitable for a diverse array of applications, such as:

  • Offline and DC-to-DC power supplies
  • Portable devices and battery management systems
  • Telecommunications and network equipment
  • Industrial and automotive systems
  • LED lighting and power converters

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability. The UCC2807D-1 is no exception, offering consistent performance and durability. Additionally, TI provides comprehensive technical support, including datasheets, reference designs, and application notes to assist designers in implementing the UCC2807D-1 into their projects.

Whether you're designing a compact power supply or an efficient battery charger, the Texas Instruments UCC2807D-1 PWM controller is an excellent choice for your power management needs.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1636 $50.8180
12+ $8.3394 $100.0728
19+ $8.0788 $153.4972
26+ $7.8182 $203.2732
34+ $7.5576 $256.9584
45+ $6.7758 $304.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess