EN
  • EN
  • DE

UCC2810N

Part No UCC2810N
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK ISO 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 11.3V
Supply Voltage - Operating 8.3 V to 11 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control, Sync
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Mounting Through Hole
Win Source Part Number 035779-UCC2810N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2810N CAD Model

Description

The UCC2810N is a versatile and robust PWM (Pulse Width Modulation) controller from Texas Instruments designed for a wide range of power supply applications. Built using advanced BiCMOS technology, this controller offers an optimal balance between power consumption and performance, making it suitable for both battery-operated and AC-powered systems.

Key Features

  • Current-Mode Control: Provides fast response to load changes and inherent protection against short circuits, enhancing overall system reliability.
  • Low Startup and Operating Current: The device features a low startup current of typically 0.5µA and an operating current of 2.5mA, making it ideal for power-efficient designs.
  • Trimmed Oscillator Discharge Current: Ensures precise duty cycle clamping which is critical for the protection and control of the power stage.
  • Under-Voltage Lockout (UVLO): Both startup and operating UVLO thresholds are included to ensure the controller starts up and operates only when the supply voltage is sufficient.
  • High Current Totem-Pole Output: Capable of directly driving a power MOSFET, the output stage features a high current totem-pole configuration that is capable of sourcing and sinking over 1A of current.

Applications

The UCC2810N is designed for a variety of applications, including:

  • DC to DC converters
  • Offline power supplies
  • AC-DC adapters and chargers
  • Telecommunication power supplies
  • Industrial power systems

Product Specifications

The UCC2810N operates within a wide temperature range and comes in an 8-pin PDIP (Plastic Dual-In-Line Package), making it easy to integrate into a variety of circuit designs. It is designed to operate from a 10V to 20V supply, which provides flexibility for different power systems and ensures compatibility with a broad range of applications.

With its combination of features, the UCC2810N from Texas Instruments stands out as a reliable and efficient solution for designers looking to optimize their power management systems while maintaining high performance and durability.

You May Also Be Interested in

Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8226 $58.9356
13+ $8.0596 $104.7748
20+ $7.8078 $156.1560
27+ $7.5559 $204.0093
35+ $7.3040 $255.6400
46+ $6.5484 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess