EN
  • EN
  • DE

UCC2813D-1

Part No UCC2813D-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.4 V to 12 V
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 035781-UCC2813D-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2813D-1 CAD Model

Description

Product Overview: Texas Instruments UCC2813D-1

The UCC2813D-1 from Texas Instruments is a high-performance, low-power, BiCMOS current-mode PWM controller. It is a member of the UCC28Cxx series, which is specifically designed to cater to the needs of low-power applications. This versatile PWM controller integrates a range of features that make it ideal for a wide array of power supply designs, including off-line and DC-to-DC converters.

Key Features

  • Operating Range: The UCC2813D-1 operates with a supply voltage range of 8V to 30V, making it suitable for various applications.
  • Frequency: It offers a fixed-frequency operation of 1MHz, which enables the design of power supplies with smaller components, reducing size and cost.
  • Low Start-Up and Operating Current: This device boasts a low start-up current of less than 0.5mA and a low operating current of 2.5mA, ensuring high efficiency in power supply designs.
  • Current Mode Control: The current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Trimmed Oscillator Discharge Current: This feature helps in achieving a consistent and accurate duty cycle limit across the full temperature range.
  • High-Current Totem Pole Output: The UCC2813D-1 is equipped with a high-current totem pole output, capable of driving a 1A MOSFET directly. This makes it highly efficient for power conversion.
  • Automatic Feed-Forward Compensation: It includes automatic feed-forward compensation for enhanced performance across a wide range of input voltages.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the controller shuts down during low input voltage conditions to protect the circuitry.
  • Package: The device is available in the 8-pin SOIC package, which is easy to handle and compatible with standard PCB layouts.

Applications

The UCC2813D-1 is suitable for a variety of applications, including:

  • Offline power supplies
  • DC-DC converters
  • Telecommunication equipment
  • Portable devices
  • Green-mode power supplies

With its combination of features and performance, the UCC2813D-1 from Texas Instruments is a robust solution for designers looking to create efficient, reliable, and compact power supply systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1585 $51.8040
57+ $1.7711 $100.9527
88+ $1.7158 $150.9904
121+ $1.6604 $200.9084
156+ $1.6051 $250.3956
209+ $1.4390 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,767 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess