EN
  • EN
  • DE

UCC2813DTR-2

Part No UCC2813DTR-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Either
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 12 V
Duty Cycle 99%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 132875-UCC2813DTR-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2813DTR-2 CAD Model

Description

Overview of Texas Instruments UCC2813DTR-2

The UCC2813DTR-2 is a low-power, BiCMOS current-mode PWM controller from Texas Instruments, designed for a wide range of power supply applications. This versatile integrated circuit is part of the UCC2813-x family, where 'x' denotes the series that offers a variety of turn-on and turn-off thresholds suitable for different applications. The UCC2813DTR-2, in particular, is optimized for off-line and DC-to-DC converter applications requiring a low startup current and operation under low-duty cycles.

Key Features

  • Low Startup and Operating Current: The device features a startup current of typically 0.5 µA and an operating current of 1 mA, making it an energy-efficient choice for battery-powered devices.
  • High-Frequency Operation: With a maximum duty cycle of 50%, the UCC2813DTR-2 is capable of operating at frequencies up to 1 MHz, allowing for smaller components and reduced space on the PCB.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is accurately trimmed to ensure precise duty cycle clamping, which is critical for reliable and stable power supply designs.
  • Current Sense Discharge Transistor: A discharge transistor on the current sense input allows for rapid discharge of the current sensing capacitor, improving responsiveness and protection.
  • Automatic Feed-Forward Compensation: The device includes feed-forward compensation that helps maintain stable operation despite variations in input voltage.
  • Soft-Start: The UCC2813DTR-2 incorporates a soft-start feature to minimize inrush current during startup, enhancing the longevity of the power supply components.

Applications

  • AC/DC power supplies
  • Isolated and non-isolated flyback converters
  • Forward converters
  • DC/DC converters
  • Offline power supplies

Package and Availability

The UCC2813DTR-2 is available in the industry-standard SOIC-8 (D) package, ensuring compatibility with existing designs and ease of integration into new projects. Its tape and reel packaging facilitates automated assembly processes, making it suitable for high-volume production. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and simulation tools to assist designers in implementing the UCC2813DTR-2 in their power supply solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5113 $52.6695
35+ $2.8811 $100.8385
54+ $2.7910 $150.7140
75+ $2.7010 $202.5750
96+ $2.6110 $250.6560
129+ $2.3409 $301.9761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess