EN
  • EN
  • DE

BUK555-200B

Part No BUK555-200B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PowerMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156047-BUK555-200B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK555-200B CAD Model

Description

Overview of NXP BUK555-200B Power MOSFET

The NXP BUK555-200B is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This robust semiconductor device is a part of NXP's well-regarded MOSFET product line, renowned for their quality and reliability.

Key Features

  • Voltage Rating: The BUK555-200B operates at a drain-source voltage (Vds) of 200V, providing a broad operating range suitable for various high-voltage applications.
  • Current Capacity: It is capable of handling continuous drain currents (Id) up to 34A, making it an excellent choice for high-power circuits.
  • Low On-Resistance: The device boasts a low on-state resistance (Rds(on)) of just 0.08Ω, which enhances its efficiency by minimizing power losses during operation.
  • Fast Switching Speed: With fast switching capabilities, the BUK555-200B improves performance in applications that require rapid power cycling.
  • TO-220 Package: Housed in a TO-220 package, it offers a compact solution with excellent thermal performance and is easy to mount on printed circuit boards.

Applications

The versatility of the BUK555-200B allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Power management systems
  • Automotive and industrial applications

Quality and Reliability

NXP's commitment to quality ensures that the BUK555-200B MOSFET meets the highest standards of performance and reliability. It is designed to withstand harsh environments and is characterized by its longevity and robustness, making it a trusted component in both commercial and industrial electronic devices.

Conclusion

The NXP BUK555-200B is an exceptional Power MOSFET that offers a combination of high voltage and current handling capabilities, low on-resistance, fast switching, and reliable performance. Its suitability for a broad range of high-power applications makes it a valuable component for designers looking to optimize their power management systems.

You May Also Be Interested in

International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Atmel
2-Wire Serial EEPROM
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess