EN
  • EN
  • DE

JANTX1N6464US

Part No JANTX1N6464US
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 15VWM 26.5VC B SQ-MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 26.5V Clamp 107A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/551
Package Bulk
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package SQ-MELF, B
Case / Package B, SQ-MELF
Family Name 1N6464
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-2624, 1086-2624-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922333-JANTX1N6464US
Ultra Librarian 3D Model Ultra Librarian JANTX1N6464US CAD Model

Description

The JANTX1N6464US from Microchip Technology is a robust, high-reliability diode designed to meet stringent military standards. This product is a part of Microchip's extensive range of semiconductors that provide critical functionality in a variety of applications. The JANTX1N6464US is specifically crafted to withstand extreme environmental conditions, making it an ideal choice for aerospace, defense, and other high-stakes industries where failure is not an option.

Key Features

  • High Reliability: Qualified to MIL-PRF-19500/575 specifications, this diode is guaranteed to perform reliably in demanding conditions.
  • Voltage Range: This device is designed to handle reverse voltages, providing flexibility for different circuit designs.
  • Hermetically Sealed: The hermetic sealing ensures that the diode is protected from environmental factors such as moisture and dust, which could otherwise compromise its performance.
  • Low Leakage Current: It exhibits low leakage current characteristics, which is crucial for maintaining energy efficiency and preventing unwanted power dissipation.
  • Fast Switching Speed: The JANTX1N6464US offers fast switching capabilities, which is essential for high-frequency applications.

Applications

The JANTX1N6464US is versatile and can be used in a wide range of applications. Its reliability and durability make it particularly well-suited for mission-critical systems such as:

  • Power supply circuits in military and aerospace equipment
  • High-reliability commercial systems
  • Protection circuits in sensitive communication devices
  • Electronic warfare and radar systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Microchip Technology. It contains comprehensive information regarding the electrical characteristics, mechanical data, and environmental parameters of the JANTX1N6464US diode.

In conclusion, the JANTX1N6464US from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for critical applications. Its adherence to military standards assures performance and durability, making it a go-to choice for professionals seeking the utmost in component reliability.

You May Also Be Interested in

Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess