EN
  • EN
  • DE

UCC2813N-4

Part No UCC2813N-4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low Power Economy BiCMOS Current Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 12 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 1276246-UCC2813N-4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2813-4
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC2813N-4 CAD Model

Description

Product Overview: UCC2813N-4

The UCC2813N-4 is a highly efficient, low-power, biCMOS pulse-width modulator (PWM) controller from Texas Instruments. This advanced power management integrated circuit (IC) is designed to cater to a wide array of power supply applications, including off-line and DC-to-DC converters. Its versatility and performance make it an ideal choice for engineers looking to enhance the reliability and efficiency of their power systems.

Key Features

  • Operating Frequency: The UCC2813N-4 operates at a fixed frequency of 100kHz, which is optimal for various applications, balancing efficiency and component size.
  • Low Startup and Operating Current: The device boasts a startup current of typically 0.5µA and an operating current of typically 2.5mA, minimizing power losses during both startup and steady-state operations.
  • Advanced BiCMOS Technology: The use of biCMOS technology provides the benefits of both bipolar and CMOS transistors, offering robust performance with low power consumption.
  • Drive Capability: It can source up to 1A and sink up to 2A of peak current, making it capable of driving a wide range of power MOSFETs and IGBTs.
  • Trimmed Oscillator Discharge Current: This feature helps in achieving a consistent and stable frequency over the entire range of temperature and power supply variations.
  • Current Sense Comparator: An onboard current sense comparator with a latched off capability provides reliable overcurrent protection.

Applications

The UCC2813N-4 is suitable for a variety of applications where efficient power conversion is required. These include:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power supply for telecom and datacom systems
  • Uninterruptible power supplies (UPS)
  • LED drivers
  • Battery chargers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC2813N-4 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance across various environmental conditions. The device is available in an 8-pin PDIP (Plastic Dual-In-line Package), making it easy to integrate into a wide range of circuit board layouts.

With its combination of features, the UCC2813N-4 from Texas Instruments stands out as a robust solution for power management challenges in both commercial and industrial applications.

You May Also Be Interested in

Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess