EN
  • EN
  • DE

UCC2813PWTR-2

Part No UCC2813PWTR-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK CM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 12 V
Duty Cycle 99%
Frequency - Switching 1MHz
Control Features Frequency Control
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Manufacturer Homepage www.ti.com
Win Source Part Number 757743-UCC2813PWTR-2
Popularity Medium
Supply and Demand Status Balance
Family Name UCC2813-2
Introduction Date December 01, 2004
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC2813PWTR-2 CAD Model

Description

Texas Instruments UCC2813PWTR-2 Low-Power BiCMOS Current-Mode PWM Controller

The Texas Instruments UCC2813PWTR-2 is a versatile and efficient low-power pulse-width modulation (PWM) controller integrated circuit, designed to meet the demands of a wide range of power supply applications. This device is part of the UCC2813-x series, which are BiCMOS current-mode PWM controllers that offer lower power consumption and improved speed compared to their predecessors.

Featuring a trimmed oscillator for precise duty cycle control, a temperature-compensated reference, high-gain error amplifier, current sensing comparator, and a high-current totem-pole output ideally suited for driving a power MOSFET, the UCC2813PWTR-2 boasts an impressive array of features that enhance its performance in power conversion tasks.

The UCC2813PWTR-2 operates at a fixed frequency that can be programmed by the user with external components and has an operational range that can accommodate a variety of applications. The device's low startup and operating currents make it an excellent choice for use in battery-powered devices, where power efficiency is crucial.

This PWM controller also includes protective features such as under-voltage lockout (UVLO), which ensures that the device only operates when the supply voltage is within an acceptable range, and automatic shutdown capabilities to protect against system faults. Its robust design ensures reliable operation even under challenging conditions, making it a preferred component for power supply designers.

The UCC2813PWTR-2 comes in a TSSOP-14 package, which is compact and suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes, reducing production time and cost.

In summary, the UCC2813PWTR-2 from Texas Instruments is a high-performance, feature-rich PWM controller that offers efficiency and reliability for a variety of power management applications. Its adaptability and protective features make it an ideal choice for engineers looking to design robust power supplies.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4236
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4326 $51.0846
51+ $1.9960 $101.7960
78+ $1.9337 $150.8286
107+ $1.8713 $200.2291
139+ $1.8089 $251.4371
185+ $1.6218 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess