EN
  • EN
  • DE

UCC2817AN

Part No UCC2817AN
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BiCMOS POWER FACTOR PREREGULATOR | IC PFC CTRLR AVERAGE CURR 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Switching Frequency 6kHz ~ 220kHz
Current - Startup 150μA
Supply Voltage (V) 12V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number UCC2817A
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1276257-UCC2817AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2817AN CAD Model

Description

The UCC2817AN is a robust and versatile Power Factor Correction (PFC) controller chip designed by Texas Instruments. This integrated circuit is engineered to enhance the power factor of AC-DC power systems, ensuring that energy is used efficiently and effectively in a variety of applications. The UCC2817AN is a member of the UCC28C family and is particularly suitable for systems that require compliance with international power quality standards such as EN61000-3-2.

Key Features:

  • High Performance: The UCC2817AN is designed to deliver high power factor and low THD (Total Harmonic Distortion), making it ideal for applications requiring high efficiency and reliability.
  • Programmable Switching Frequency: It offers a programmable switching frequency that can be set using an external resistor, providing design flexibility to optimize for efficiency and component size.
  • Advanced Control Methods: This controller utilizes average current mode control, which helps in reducing noise sensitivity and improving transient response.
  • Wide Operating Range: The UCC2817AN operates over a wide input voltage range, accommodating various power supply specifications and ensuring consistent performance.
  • Protection Features: It includes a range of protection features such as under-voltage lockout, over-voltage protection, and peak current limiting to safeguard the system under abnormal conditions.

Applications:

The UCC2817AN is suitable for a wide array of applications where power factor correction is needed. These include:

  • AC-DC power supplies for personal computers and servers
  • Industrial power systems
  • Telecommunication equipment power supplies
  • Consumer electronics
  • Lighting systems

Technical Specifications:

  • Package Type: PDIP-16
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 12V to 16V
  • Switching Frequency: Programmable

The UCC2817AN is a testament to Texas Instruments' commitment to providing high-quality power management solutions. Its combination of efficiency, flexibility, and protection features make it an excellent choice for designers looking to improve the power factor of their AC-DC power systems.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0804 $56.6432
18+ $5.8096 $104.5728
27+ $5.6281 $151.9587
37+ $5.4465 $201.5205
48+ $5.2650 $252.7200
64+ $4.7203 $302.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess