EN
  • EN
  • DE

UCC28220QPWRQ1

Part No UCC28220QPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description INTERLEAVED DUAL PWM CONTROLLER WITH PROGRAMMABLE MAXIMUM DUTY CYCLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Flyback, Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8 V ~ 14.5 V
Frequency - Switching 200kHz ~ 2MHz
Duty Cycle (Maximum) 75%
Synchronous Rectifier No
Clock Sync No
Control Features Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1276268-UCC28220QPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28220-Q1
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28220QPWRQ1 CAD Model

Description

Overview of Texas Instruments UCC28220QPWRQ1

The UCC28220QPWRQ1 is a sophisticated PWM (Pulse Width Modulation) controller from Texas Instruments, specifically designed for automotive and industrial applications. This high-performance integrated circuit is engineered to deliver efficient and reliable power management solutions, making it an essential component in a wide range of electronic systems.

Key Features

  • Advanced Control: The UCC28220QPWRQ1 provides advanced control features, including programmable soft start, under-voltage lockout, and dual-output drive stages, ensuring smooth and safe operation.
  • High Efficiency: With its innovative design, the device promotes high-efficiency power conversion, which is crucial for minimizing heat generation and improving the longevity of the end product.
  • Robust Protection: The controller includes various protection features such as over-current, over-voltage, and thermal shutdown, safeguarding the system against potential damage caused by abnormal operating conditions.
  • Automotive Qualified: As a Q1 device, the UCC28220QPWRQ1 meets the stringent requirements of the automotive industry, ensuring reliability and performance under harsh conditions.

Applications

The UCC28220QPWRQ1 is ideal for a diverse array of applications within the automotive sector, including power supplies for infotainment systems, advanced driver-assistance systems (ADAS), and LED lighting. Its robustness and efficiency also make it suitable for industrial power systems, such as those found in automated manufacturing equipment and renewable energy systems.

Technical Specifications

  • Package: The device is available in a 14-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for environments that experience extreme temperature variations.
  • Regulatory Compliance: The UCC28220QPWRQ1 complies with automotive regulatory standards, ensuring its suitability for use in vehicles and other applications where safety and reliability are paramount.

In conclusion, the UCC28220QPWRQ1 from Texas Instruments is a versatile and robust PWM controller that provides advanced features and reliable performance for automotive and industrial power management applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8155 $52.9705
26+ $3.9512 $102.7312
40+ $3.8278 $153.1120
54+ $3.7043 $200.0322
70+ $3.5808 $250.6560
94+ $3.2104 $301.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess