EN
  • EN
  • DE

UCC28230PWR

Part No UCC28230PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 4
Output Phases 1
Supply Voltage - Operating 7 V to 17 V
Frequency - Switching 100kHz to 550kHz
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package 14-TSSOP
Win Source Part Number 035795-UCC28230PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28230PWR CAD Model

Description

The UCC28230PWR is a state-of-the-art PWM (Pulse Width Modulation) controller from Texas Instruments, designed for high-performance, active Power Factor Correction (PFC) applications. This advanced controller is housed in a compact TSSOP-14 package and is an integral component for developing efficient and reliable power supplies.

Key Features

  • Advanced Control: The UCC28230PWR utilizes an average current mode control method, which provides precise power regulation and simple outer voltage loop control. This technique ensures reduced THD (Total Harmonic Distortion) and improved linearity, leading to superior power quality.
  • Flexible Operation: It supports a wide range of input voltages, making it suitable for universal AC input PFC converters. This versatility allows the UCC28230PWR to be used in various applications and global markets.
  • Efficiency: With features like low startup current and low quiescent current, the device ensures high efficiency, which is critical in minimizing power loss and heat generation in power systems.
  • Protection Features: The UCC28230PWR includes a comprehensive set of protection features such as over-voltage protection, under-voltage lockout, and peak current limit, safeguarding the system against a wide array of electrical anomalies.
  • Soft Start: The built-in soft-start function prevents inrush current during startup, thereby enhancing the longevity of the power supply components and improving system reliability.

Applications

The UCC28230PWR is ideal for a variety of power supply designs, particularly those requiring power factor correction. Typical applications include server and telecom power supplies, industrial power systems, and high-power AC/DC converters for consumer electronics. Its robust design and comprehensive feature set make it a preferred choice for engineers seeking to optimize power efficiency and performance.

Technical Specifications

  • Package: TSSOP-14
  • Frequency Range: up to 500 kHz
  • Operating Temperature: -40°C to +125°C

With the UCC28230PWR, Texas Instruments continues its legacy of delivering innovative and reliable power management solutions, catering to the ever-increasing demands for energy-efficient power conversion in modern electronic systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0327 $51.5559
41+ $2.4884 $102.0244
63+ $2.4107 $151.8741
86+ $2.3329 $200.6294
111+ $2.2551 $250.3161
149+ $2.0218 $301.2482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess