EN
  • EN
  • DE

UCC28740D

Part No UCC28740D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Constant-Voltage Constant-Current Flyback Controller Using Opto-Coupled Feedback | IC REG CTRLR FLYBK ISO 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21V
Supply Voltage 9V ~ 35V
Switching Frequency 170Hz ~ 100kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style SMD
Family Part Number UCC28740
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276306-UCC28740D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28740D CAD Model

Description

Introducing the UCC28740D Flyback Switcher from Texas Instruments

The UCC28740D by Texas Instruments is a highly efficient, off-line flyback power converter solution that is designed to provide precise voltage and current regulation. This device is part of TI's extensive portfolio of power management integrated circuits, tailored to meet the needs of low-power applications requiring tight regulation and high efficiency across a wide range of input voltages.

With its advanced constant-voltage (CV) and constant-current (CC) control, the UCC28740D regulates output voltage and current by adjusting the flyback converter's switching frequency and primary current peak amplitude. This method of control enables excellent cross-regulation and output precision, making it an ideal choice for applications such as LED lighting, smart meters, home appliances, and other low-power electrical devices.

The UCC28740D operates in Discontinuous Conduction Mode (DCM) which contributes to its high efficiency, especially at light loads. This feature, coupled with its low operating current, helps to minimize standby power consumption, making it well-suited for energy-sensitive applications. Moreover, the device supports a wide input voltage range, accommodating fluctuations in the power supply and ensuring consistent performance in various operating conditions.

For safety and reliability, the UCC28740D incorporates multiple protection features. These include overcurrent protection, overvoltage protection, and thermal shutdown. These safeguards help to prevent damage to the power supply and the end application in the event of abnormal operating conditions. Additionally, the device's built-in soft-start function reduces stress on the power stage during startup, further enhancing the longevity and reliability of the power supply.

The UCC28740D comes in a compact SOIC-7 package, making it suitable for space-constrained applications. Its small footprint, combined with its performance features, positions the UCC28740D as a top choice for designers looking to optimize their power solutions for efficiency, size, and regulatory compliance.

With Texas Instruments' commitment to quality and support, the UCC28740D is more than just a component; it's a comprehensive solution for power conversion challenges in modern electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9848 $51.6048
62+ $1.6286 $100.9732
96+ $1.5777 $151.4592
131+ $1.5268 $200.0108
170+ $1.4759 $250.9030
227+ $1.3232 $300.3664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess