EN
  • EN
  • DE

UCC28780RTET

Part No UCC28780RTET
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16WQFN / Converter Offline Flyback Topology Up to 1MHz 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Texas Instruments
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17.5 V
Supply Voltage - Operating 12V ~ 34V
Frequency - Switching Up to 1MHz
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting SMD (SMT)
Base Product Number UCC28780
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48863-2,296-48863-6,296-48863-1
Standard Package 250
Win Source Part Number 1102043-UCC28780RTET
Ultra Librarian 3D Model Ultra Librarian UCC28780RTET CAD Model

Description

Introducing the UCC28780RTET - A High-Efficiency Flyback Controller from Texas Instruments

The UCC28780RTET is a state-of-the-art adaptive off-line flyback controller designed by Texas Instruments to provide unparalleled efficiency in power supply applications. This advanced controller is ideal for use in a wide range of devices, including consumer electronics, enterprise systems, and industrial equipment. Its primary function is to regulate and control the conversion of AC mains voltage into a stable DC output, ensuring reliable performance and energy efficiency.

The UCC28780RTET utilizes an innovative multi-mode control method that combines both quasi-resonant and active-clamp flyback topologies. This unique approach enables the controller to optimize the efficiency across a wide range of load conditions. By intelligently switching between operation modes, the UCC28780RTET minimizes power loss and maximizes efficiency, particularly in light-load and standby conditions where energy conservation is crucial.

One of the key features of this controller is its ability to adapt to various power supply designs. It supports a broad range of output power levels, making it a versatile choice for designers. The UCC28780RTET is also equipped with advanced protection features, such as overcurrent, overvoltage, and thermal shutdown, which safeguard the power supply and the end application against potential damage caused by abnormal operating conditions.

Furthermore, the UCC28780RTET is designed with a focus on simplicity and ease of use. It incorporates an internal high-voltage startup regulator that eliminates the need for external circuitry, reducing both component count and system complexity. This feature not only simplifies the design process but also helps to reduce the overall cost of the power supply.

For applications demanding high efficiency and reliability, the UCC28780RTET by Texas Instruments stands out as an excellent choice. Its advanced control techniques, combined with robust protection features and design flexibility, make it a leading solution for modern power supply requirements.

In summary, the UCC28780RTET is more than just a flyback controller; it is an integral component that drives performance and efficiency in today's electronic devices, contributing to the advancement of power management technology.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4311 $50.0885
90+ $1.1742 $105.6780
135+ $1.1375 $153.5625
185+ $1.1008 $203.6480
235+ $1.0642 $250.0870
315+ $0.9541 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189,125 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess