EN
  • EN
  • DE

UCC28781QRTWRQ1

Part No UCC28781QRTWRQ1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description AUTOMOTIVE, HIGH-DENSITY, ZERO-V / Converter Offline Flyback, Secondary Side SR Topology 500kHz 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Secondary Side SR
Voltage - Start Up 500 mV
Voltage - Supply (Vcc/Vdd) 14V ~ 34V
Frequency - Switching 500kHz
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC28781QRTWRQ1DKR,296-UCC28781QRTWRQ1TR,296-UCC28781QRTWRQ1CT
Standard Package 3,000
Win Source Part Number 1317581-UCC28781QRTWRQ1
Ultra Librarian 3D Model Ultra Librarian UCC28781QRTWRQ1 CAD Model

Description

Product Overview: UCC28781QRTWRQ1 from Texas Instruments

The UCC28781QRTWRQ1 is a state-of-the-art, automotive-grade, off-line flyback power converter from Texas Instruments. Engineered for precision and efficiency, this advanced controller is designed to meet the rigorous demands of automotive and industrial power supply applications.

Key Features:

  • Optimized Performance: The UCC28781QRTWRQ1 incorporates a multi-mode control scheme that enhances its ability to deliver consistent performance across a wide range of operating conditions. This ensures optimal efficiency and power delivery, whether the load is light or heavy.
  • High Reliability: As an automotive-grade product, it meets the stringent quality standards of the automotive industry, including stress tests for temperature, vibration, and longevity, making it a reliable choice for power solutions in harsh environments.
  • Advanced Integration: This power converter features an integrated 700V startup FET and dynamic base-drive control, which significantly simplifies the design and reduces external component count, leading to a more compact system design.
  • Flexible Design: The UCC28781QRTWRQ1 supports a wide input voltage range, making it versatile for various applications. It is well-suited for systems that require a tightly regulated output voltage and current over a broad input voltage range.

Applications:

The UCC28781QRTWRQ1 is ideal for a range of applications, particularly in the automotive sector. It is commonly used in:

  • Infotainment and Telematics Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Power Supplies for Body Control Modules

Quality and Environmental Compliance:

Committed to environmental responsibility, Texas Instruments ensures that the UCC28781QRTWRQ1 complies with RoHS standards, minimizing the use of hazardous substances. Furthermore, it is qualified for automotive applications as per the AEC-Q100 standards, which is a testament to its robustness and suitability for use in vehicles.

In conclusion, the UCC28781QRTWRQ1 by Texas Instruments represents a blend of technological innovation, reliability, and environmental consciousness, making it an excellent choice for designers seeking a high-performance power conversion solution in the automotive and industrial sectors.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $3.8121
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9430 $51.2590
31+ $3.2353 $100.2943
48+ $3.1342 $150.4416
66+ $3.0331 $200.1846
86+ $2.9320 $252.1520
115+ $2.6287 $302.3005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,885 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess