EN
  • EN
  • DE

UCC28880D

Part No UCC28880D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description 700-V Lowest Quiescent Current Off-Line Switcher | IC OFF-LINE SWITCH PWM 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 3.9V
Supply Voltage 3.6V ~ 5V
Duty Cycle 55%
Switching Frequency 62kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style SMD
Family Part Number UCC28880
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1276308-UCC28880D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28880D CAD Model

Description

The UCC28880D is a highly integrated switcher device designed by Texas Instruments, which combines a low-power high-voltage buck converter with a 700-V power MOSFET. This innovative component is specifically engineered to create a compact and efficient power management solution suitable for a wide array of applications, including but not limited to, home appliances, smart meters, and standby power systems.

Key Features

  • Integrated 700-V Switch: The UCC28880D incorporates a robust power MOSFET, enabling the device to handle high-voltage applications with ease.
  • Low Standby Power: Designed for energy efficiency, the UCC28880D ensures low standby power consumption, making it ideal for applications that require compliance with energy-saving regulations.
  • Wide Voltage Range: It operates over a wide input voltage range, accommodating various power supply specifications and ensuring versatility across different electronic products.
  • Constant Current and Constant Voltage Modes: This feature provides flexibility in design, allowing for applications that require stable voltage or current outputs.
  • High Efficiency: With its optimized design, the UCC28880D achieves high efficiency, reducing thermal stress and extending the lifespan of the product it powers.

Applications

The UCC28880D is suitable for a variety of applications where efficient power conversion is critical. Some of the common applications include:

  • LED Lighting Drivers
  • Smart Meters
  • Standby Power for White Goods
  • Wall Transformers
  • AC-DC Converters for Home Appliances

Technical Specifications

With a fixed switching frequency of 65 kHz, the UCC28880D minimizes the size of the external components, contributing to a reduced overall footprint. The device also includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown to ensure safe operation under abnormal conditions.

Conclusion

The UCC28880D by Texas Instruments represents a state-of-the-art solution for power management challenges, offering a blend of performance, efficiency, and reliability for modern electronic devices. Whether it's for industrial, commercial, or residential applications, the UCC28880D is a versatile component that meets stringent power requirements with ease.

You May Also Be Interested in

Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess