EN
  • EN
  • DE

UCC28950QPWRQ1

Part No UCC28950QPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FULL-BRIDGE 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge
Number of Outputs 6
Output Phases 1
Supply Voltage - Operating 8 V to 17 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 24-TSSOP
Win Source Part Number 1115883-UCC28950QPWRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28950QPWRQ1 CAD Model

Description

Product Overview: UCC28950QPWRQ1 from Texas Instruments

The UCC28950QPWRQ1 is a state-of-the-art phase-shifted full-bridge controller with dual outputs, designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced controller is specifically tailored for automotive applications and is AEC-Q100 qualified, ensuring reliability and performance under the rigorous conditions of the automotive environment.

At the heart of the UCC28950QPWRQ1 is its innovative control method which allows for zero-voltage switching (ZVS) over a wide range of load conditions, significantly improving efficiency by reducing switching losses. This feature is particularly important in automotive applications where efficiency and power conservation are critical.

The device supports a wide input voltage range and is capable of producing a regulated output with high efficiency, making it suitable for a variety of DC-DC conversion applications in vehicles, such as powertrain systems, infotainment, and advanced driver assistance systems (ADAS).

Key features of the UCC28950QPWRQ1 include:

  • Advanced control features for enhanced power efficiency and reduced electromagnetic interference (EMI).
  • Adaptive zero-voltage switching (ZVS) across a wide load range.
  • Frequency synchronization capability to minimize system disturbances.
  • Integrated soft-start function for smooth power-up sequences.
  • Robust protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the system under fault conditions.
  • Extended temperature range suitable for automotive environments.

This controller comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. The UCC28950QPWRQ1's compact form factor and feature set make it an excellent choice for designers looking to optimize power management in their next-generation automotive applications.

With the UCC28950QPWRQ1, Texas Instruments continues to demonstrate its commitment to innovation, offering a product that not only meets the stringent requirements of the automotive industry but also helps to push the boundaries of power conversion technology.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7908 $52.6988
26+ $3.9309 $102.2034
40+ $3.8081 $152.3240
55+ $3.6852 $202.6860
71+ $3.5624 $252.9304
94+ $3.1939 $300.2266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,255 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess