EN
  • EN
  • DE

UCC28951PWT

Part No UCC28951PWT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description GREEN PHASE-SHIFTED FULL-BRIDGE / Full-Bridge Regulator Positive Output DC-DC Controller IC 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Output Configuration Positive
Topology Full-Bridge
Number of Outputs 6
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8V ~ 17V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number UCC28951
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC28951PWT-ND,296-50820-1,296-50820-2,296-50820-6
Standard Package 250
Win Source Part Number 1317788-UCC28951PWT
Ultra Librarian 3D Model Ultra Librarian UCC28951PWT CAD Model

Description

The UCC28951PWT is a state-of-the-art phase-shifted full-bridge PWM controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced controller is specifically engineered for high-efficiency, isolated power supplies that demand precise control and robust protection features.

Key Features

  • Advanced Control: The UCC28951PWT integrates phase-shifted control to reduce switching losses and improve efficiency. This technique is essential for applications requiring high power density and performance.
  • Adaptive Zero Voltage Switching (ZVS): The device supports adaptive ZVS control, which minimizes the energy lost during switching events, further enhancing efficiency and reducing thermal stress on components.
  • Versatile Operating Modes: With its ability to operate in either voltage mode or current mode, the UCC28951PWT offers flexibility for different design requirements and topologies.
  • Comprehensive Protection: The controller includes a suite of protection features such as overcurrent, overvoltage, and under-voltage lockout, ensuring the safety and reliability of the power supply.

Applications

The UCC28951PWT is ideal for a wide range of applications, including:

  • Telecommunications power systems
  • Industrial power supplies
  • Server and data center power units
  • High-density power converters

Technical Specifications

The UCC28951PWT is housed in a compact 24-pin TSSOP (PWT) package, offering a space-saving solution for high-performance power systems. It operates over a wide temperature range, ensuring reliability in various environments. The device is designed to work with a broad range of external components, providing designers with the flexibility to tailor their power supply designs to specific requirements.

Conclusion

With its advanced features and robust protection mechanisms, the UCC28951PWT from Texas Instruments represents a premier solution for designers seeking to create efficient, reliable, and high-performance power supplies. Its adaptability to different operational modes and applications makes it a versatile choice for any power management challenge.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2303 $51.6848
38+ $2.6505 $100.7190
59+ $2.5677 $151.4943
81+ $2.4848 $201.2688
105+ $2.4020 $252.2100
140+ $2.1535 $301.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess