EN
  • EN
  • DE

UCC2913DTR

Part No UCC2913DTR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC NEG VOLTAGE PWR MGR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CT, IMAX, PL, SD/FLT
Win Source Part Number 111327-UCC2913DTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2913DTR CAD Model

Description

Product Overview: Texas Instruments UCC2913DTR

The UCC2913DTR from Texas Instruments is a highly integrated and efficient power management integrated circuit, designed to cater to the demanding needs of modern electronic applications. This device is part of Texas Instruments' extensive portfolio of power management solutions, known for their reliability and performance.

Key Features

  • Voltage Regulation: The UCC2913DTR offers precise voltage regulation, ensuring stable operation of the electronic system it is integrated into. This leads to improved reliability and longevity of the product.
  • Thermal Management: With built-in thermal shutdown features, the device can protect itself and the system from overheating, which is critical for maintaining the safety and durability of the application.
  • Power Efficiency: The IC is designed for high efficiency, which not only conserves energy but also minimizes heat generation, contributing to the overall system performance.
  • Package Type: Housed in a surface-mount package, the UCC2913DTR is suitable for automated assembly processes, and its compact form factor is ideal for space-constrained applications.

Applications

The UCC2913DTR is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power management for computers and servers
  • Telecommunications equipment

Technical Specifications

With a focus on delivering consistent performance, the UCC2913DTR has a set of technical specifications that make it suitable for a wide array of power management tasks. These specifications include a broad operating temperature range, high input voltage tolerance, and fast transient response. The device's specifications are designed to meet the rigorous standards required by industrial and commercial applications.

Quality and Support

Texas Instruments is known for its commitment to quality, and the UCC2913DTR is no exception. It is manufactured with the highest standards in mind, ensuring that it meets or exceeds industry quality norms. Additionally, Texas Instruments provides comprehensive technical support for its products, including detailed datasheets, application notes, and design resources to assist engineers in integrating the UCC2913DTR into their designs.

In conclusion, the UCC2913DTR from Texas Instruments is a robust power management solution that offers efficiency, reliability, and versatility for a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess