EN
  • EN
  • DE

UCC29900PWR

Part No UCC29900PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UCC29900
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 386298-UCC29900PWR
Ultra Librarian 3D Model Ultra Librarian UCC29900PWR CAD Model

Description

The UCC29900PWR is a cutting-edge integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This innovative component is specifically engineered to optimize the performance and efficiency of power management systems across a wide range of applications.

Key Features

  • Advanced Control Methodology: The UCC29900PWR incorporates state-of-the-art control techniques to deliver precise power regulation, which is essential for maintaining the stability and reliability of electronic systems.
  • High Efficiency: With its focus on energy efficiency, this IC helps reduce power loss and improves the overall efficiency of the application it is used in, which can lead to cost savings and a reduced environmental footprint.
  • Versatility: Designed to cater to a broad spectrum of power applications, the UCC29900PWR is versatile enough to be integrated into various platforms, from consumer electronics to industrial equipment.

Applications

The UCC29900PWR is suitable for a diverse range of applications, including but not limited to:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Adapters for Consumer Electronics
  • LED Lighting Systems
  • Telecommunication Equipment

Technical Specifications

The technical specifications of the UCC29900PWR make it an ideal choice for designers looking for a robust power management solution:

  • Package: The component is housed in a TSSOP (Thin Shrink Small Outline Package) that ensures a compact footprint on printed circuit boards.
  • Operating Temperature: It is designed to function reliably over a wide temperature range, making it suitable for challenging environmental conditions.
  • Protection Features: The IC includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown, which help safeguard the system against potential damage.

Conclusion

The UCC29900PWR from Texas Instruments exemplifies TI's commitment to innovation and quality in power management technology. Its combination of efficiency, versatility, and robust protection features make it a top choice for engineers and designers looking to enhance the performance of their power systems. Whether for small-scale consumer devices or large industrial applications, the UCC29900PWR stands out as a reliable and high-performing component.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6799 $51.5186
34+ $3.0195 $102.6630
52+ $2.9251 $152.1052
71+ $2.8307 $200.9797
92+ $2.7364 $251.7488
123+ $2.4533 $301.7559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess