EN
  • EN
  • DE

UCC29950D

Part No UCC29950D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 109KHZ 16SOIC / PFC IC Continuous Conduction (CCM) 87kHz ~ 109kHz 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>PFC (Power Factor Correction)
Manufacturer Texas Instruments
Packaging Tube
Mode Continuous Conduction (CCM)
Frequency - Switching 87kHz ~ 109kHz
Voltage - Supply 11V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC29950
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-UCC29950D,296-41145-5,TEXTISUCC29950D
Standard Package 40
Win Source Part Number 1317762-UCC29950D
Ultra Librarian 3D Model Ultra Librarian UCC29950D CAD Model

Description

The UCC29950D from Texas Instruments is a cutting-edge resonant controller designed for high-efficiency, high-density power applications. This advanced controller is specifically tailored for use in resonant topologies, such as LLC and LCC, which are known for their minimal switching losses and exceptional power conversion efficiency. The UCC29950D is an ideal choice for engineers looking to develop power supplies for servers, telecom, and industrial applications where performance and reliability are of paramount importance.

Key Features:

  • Advanced Control Method: The UCC29950D employs a phase-shifted full-bridge control technique which allows for zero-voltage switching (ZVS), significantly reducing switching losses and enhancing overall system efficiency.
  • Wide Input Voltage Range: This controller is designed to accommodate a broad input voltage range, making it versatile for various power supply designs and ensuring stable operation under fluctuating input conditions.
  • Integrated Gate Drivers: With built-in high-voltage gate drivers, the UCC29950D simplifies the circuit design and reduces external component count, leading to a more compact and cost-effective solution.
  • Multi-Mode Operation: It supports both fixed-frequency and variable-frequency operation modes, allowing designers to optimize the power supply for either maximum efficiency or minimal electromagnetic interference (EMI).
  • Protection Features: The device includes a suite of protection features, such as overcurrent, overvoltage, and overtemperature protections, ensuring the safety and longevity of the power supply under adverse conditions.

Applications:

  • Server and telecom power supplies
  • Industrial power systems
  • High-density AC/DC power converters

The UCC29950D resonant controller is available in a compact SOIC-16 package, providing a space-saving solution for modern power supply designs. Its performance and features make it a top choice for engineers seeking to create efficient, reliable, and high-performance power systems.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6017 $52.0340
47+ $2.1347 $100.3309
73+ $2.0680 $150.9640
100+ $2.0013 $200.1300
130+ $1.9346 $251.4980
173+ $1.7345 $300.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,786 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess