EN
  • EN
  • DE
  • IT

UCC37325P

Part No UCC37325P
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DUAL HS PWR FET DRVR 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1115977-UCC37325P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC37325P CAD Model

Description

Overview of Texas Instruments UCC37325P

The Texas Instruments UCC37325P is a robust and versatile dual-channel power MOSFET driver designed to cater to a wide range of applications requiring efficient power management. This component is engineered to deliver high peak output currents up to 4 A, making it suitable for driving large capacitive loads with exceptional speed and responsiveness.

Key Features

  • High Current Drive Capability: The UCC37325P is capable of sourcing and sinking peak currents of up to 4 A, ensuring that it can handle demanding applications that require high-speed switching.
  • Dual Output Channels: The device features two independent channels that can be used for driving two separate MOSFETs or for a single high-power half-bridge application.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4.5V to 15V, providing flexibility in various system designs and ensuring compatibility with a broad spectrum of control logic levels.
  • Fast Propagation Delays: With propagation delays typically under 25 ns, the UCC37325P ensures minimal delay between input signal and output response, which is crucial for high-frequency switching applications.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from damage due to excessive heat, enhancing its reliability and lifespan.

Applications

The UCC37325P is ideal for a myriad of applications, including but not limited to:

  • DC to DC converters
  • Motor controllers
  • Power supplies
  • Class D switch-mode amplifiers

Reliability and Packaging

Encased in an 8-pin plastic dip (PDIP) package, the UCC37325P ensures a durable and reliable solution for system designers. Texas Instruments' commitment to quality means that this driver is manufactured to the highest standards, ensuring consistent performance and longevity in the field.

Whether you're designing a sophisticated power converter or a simple motor control circuit, the UCC37325P from Texas Instruments provides the driving force you need to efficiently manage your power MOSFETs.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HI/LOW SIDE 36QFN
Lowest to $0.6140
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.0709
ON Semiconductor
IC GATE DRVR HI/LOW SIDE 10WDFN
Lowest to $6.0011
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $6.0554
Powerex Inc.
IC GATE DRVR LOW-SIDE MODULE
Need more? Email Us
Richtek USA Inc.
IC GATE DRVR HALF-BRIDGE 8SOP
Lowest to $0.3026
National Semiconductor (TI)
BUFFER/INVERTER BASED MOSFET DRI
Need more? Email Us
Semtech Corporation
IC GATE DRVR FET 28PIN / Gate Driver IC
Need more? Email Us
ON Semiconductor
BUFFER/INVERTER BASED MOSFET DRI / Gate Driver IC
Lowest to $1.3996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6155 $56.5425
85+ $1.3256 $112.6760
135+ $1.2842 $173.3670
185+ $1.2428 $229.9180
235+ $1.2013 $282.3055
315+ $1.0770 $339.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess