EN
  • EN
  • DE

UCC3750DWTR

Part No UCC3750DWTR
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description Source Ringer Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Ring Generator Controller
Number of Circuits 1
Operating Supply Voltage 5V
Operating Supply Current 500μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Includes DC Current Limiting, Secondary Side Voltage Mode Control
Win Source Part Number 1276409-UCC3750DWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC3750
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3750DWTR CAD Model

Description

The UCC3750DWTR is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of TI's extensive range of power management solutions and is specifically tailored for applications requiring efficient and reliable power control.

Key Features

  • Versatile Power Management: The UCC3750DWTR is designed to handle a variety of power management tasks with precision and flexibility, making it suitable for a broad range of applications.
  • Advanced Control: It provides advanced control features for power supply systems, ensuring stable and efficient operation even under varying load conditions.
  • High Efficiency: With its focus on energy efficiency, the UCC3750DWTR helps reduce power consumption, which is crucial for battery-powered devices and contributes to energy-saving initiatives.
  • Robust Design: The device is built to withstand harsh conditions and provide reliable performance over a wide temperature range, making it ideal for industrial applications.

Applications

The UCC3750DWTR is suited for a multitude of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Battery management systems
  • LED drivers
  • Telecommunications equipment

Technical Specifications

The UCC3750DWTR comes in a surface-mount package, ensuring ease of integration into various circuit designs. It operates over a wide input voltage range, catering to different power requirements. The device's thermal and overcurrent protection features contribute to the safety and longevity of the end product.

Quality and Reliability

As with all Texas Instruments products, the UCC3750DWTR is manufactured to meet high standards of quality and reliability. Customers can trust in the TI brand for consistent performance and durability.

Ordering Information

The product is available in tape and reel packaging, facilitating automated assembly processes. For detailed ordering and shipping information, customers can access the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2753 $68.5506
4+ $28.1233 $112.4932
6+ $27.2445 $163.4670
8+ $26.3656 $210.9248
10+ $25.4868 $254.8680
14+ $22.8502 $319.9028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess