EN
  • EN
  • DE

UCC3801PWTRG4

Part No UCC3801PWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low-Power BiCMOS Current-Mode PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276420-UCC3801PWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3801PWTRG4 CAD Model

Description

Product Overview: Texas Instruments UCC3801PWTRG4

The UCC3801PWTRG4 is a sophisticated pulse width modulation (PWM) controller from Texas Instruments, designed to cater to a wide range of power management applications. This versatile component is an integral part of the UCC3800 family, which is renowned for its low-power operation and feature-rich capabilities. The UCC3801PWTRG4 is specifically engineered to enhance the performance and efficiency of power supplies, making it an ideal choice for designers focused on developing compact and reliable power solutions.

This device integrates multiple features that simplify power supply design, including programmable soft start, under-voltage lockout (UVLO), and automatic feed-forward compensation. These features contribute to a stable and efficient power supply by ensuring that the system operates within its intended parameters, preventing damage from voltage fluctuations and enabling a smooth startup sequence.

The UCC3801PWTRG4 operates over a wide input voltage range and is capable of driving a variety of power MOSFETs or IGBTs. Its flexibility is further enhanced by its dual output stages, which can be configured for either push-pull, half-bridge, or full-bridge topologies. This makes the device suitable for a diverse array of applications, from isolated DC-DC converters to off-line power supplies.

Designed with energy-saving in mind, the UCC3801PWTRG4 includes a unique green-mode operation that reduces power consumption during light-load conditions. This feature is particularly beneficial in applications where efficiency is paramount, such as in consumer electronics and industrial systems that require standby modes.

For ease of integration, the UCC3801PWTRG4 is offered in a TSSOP-14 package, providing a compact footprint for space-constrained applications. Its pinout is carefully designed to facilitate simple layout and minimize noise sensitivity, ensuring robust operation even in challenging environments.

In summary, the UCC3801PWTRG4 from Texas Instruments is a high-performance PWM controller that combines power efficiency with a versatile feature set. Its adaptability and low-power operation make it an excellent choice for designers seeking to create sophisticated power management systems with a focus on reliability and energy efficiency.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess