EN
  • EN
  • DE

THS5661IDWR

Part No THS5661IDWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 12-BIT, 100 MSPS, CommsDAC DIGITAL-TO-ANALOG CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267212-THS5661IDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS5661IDWR CAD Model

Description

Product Overview: THS5661IDWR by Texas Instruments

The THS5661IDWR is a high-performance, 10-bit, 125 MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC is particularly suitable for applications that require high-speed data acquisition, such as digital imaging, wireless communications, and broadband data applications.

Key Features

  • High-Speed Performance: The device boasts a sampling rate of 125 MSPS, enabling it to handle fast signal variations with ease, making it ideal for high-speed signal processing tasks.
  • Resolution: With a 10-bit resolution, the THS5661IDWR provides fine detail in signal conversion, ensuring that the nuances of the analog input are accurately represented in the digital domain.
  • Power Efficiency: The ADC is designed with power efficiency in mind, featuring a low-power consumption that makes it suitable for power-sensitive applications.
  • Differential Inputs: It includes differential inputs which offer improved noise immunity and are essential for applications where signal integrity is critical.
  • Flexible Interface: The device provides a flexible digital interface which is compatible with various DSP and FPGA architectures, allowing for easy integration into a wide range of systems.
  • Package: The THS5661IDWR is available in a compact, surface-mountable 28-SOIC package, ensuring a minimal footprint on system boards.

Applications

The versatility of the THS5661IDWR makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Professional Video Equipment
  • Telecommunications Infrastructure
  • Test and Measurement Instruments
  • High-speed Data Acquisition Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the THS5661IDWR is no exception. It has been rigorously tested to meet the high standards expected of industrial-grade components, ensuring dependable performance in even the most demanding environments.

Whether you're designing a state-of-the-art digital imaging system or upgrading your telecommunications infrastructure, the THS5661IDWR provides the speed, accuracy, and reliability needed to achieve superior results.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess